Vlier Hygienic Leveling Mounts - Solid Base Leveler VLH328

Description
Vlier solid base leveler devices are hygienic leveling mounts constructed from AISI 304 stainless steel with a hygienic solid foot of the same material. These leveling feet also feature an external top gasket to enable machine mounting without wasted space and an internal bottom gasket to further defend from dirt intrusion which completes the hygienic sealing system. All Vlier solid base levelers are 3-A Sanitary Standard approved. Typical Uses Pharmaceutical industry Meat & poultry processing & packaging Dairy processing & packaging Medical equipment Cosmetic industry Food & beverage industries Special Features AISI 304 stainless steel base 3-A Sanitary Standard approved External top gasket, internal bottom gasket for the hygienic sealing system Fairly articulated half-threadless hygienic stem or stud Stainless steel thread-covering sleeve No exposed threads
Request a Quote
Description
Vlier solid base leveler devices are hygienic leveling mounts constructed from AISI 304 stainless steel with a hygienic solid foot of the same material. These leveling feet also feature an external top gasket to enable machine mounting without wasted space and an internal bottom gasket to further defend from dirt intrusion which completes the hygienic sealing system. All Vlier solid base levelers are 3-A Sanitary Standard approved. Typical Uses Pharmaceutical industry Meat & poultry processing & packaging Dairy processing & packaging Medical equipment Cosmetic industry Food & beverage industries Special Features AISI 304 stainless steel base 3-A Sanitary Standard approved External top gasket, internal bottom gasket for the hygienic sealing system Fairly articulated half-threadless hygienic stem or stud Stainless steel thread-covering sleeve No exposed threads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hygienic Leveling Mounts - Solid Base Leveler - VLH328 - Vlier
Hopkinton, MA, USA
Hygienic Leveling Mounts - Solid Base Leveler
VLH328
Hygienic Leveling Mounts - Solid Base Leveler VLH328
Vlier solid base leveler devices are hygienic leveling mounts constructed from AISI 304 stainless steel with a hygienic solid foot of the same material. These leveling feet also feature an external top gasket to enable machine mounting without wasted space and an internal bottom gasket to further defend from dirt intrusion which completes the hygienic sealing system. All Vlier solid base levelers are 3-A Sanitary Standard approved. Typical Uses Pharmaceutical industry Meat & poultry processing & packaging Dairy processing & packaging Medical equipment Cosmetic industry Food & beverage industries Special Features AISI 304 stainless steel base 3-A Sanitary Standard approved External top gasket, internal bottom gasket for the hygienic sealing system Fairly articulated half-threadless hygienic stem or stud Stainless steel thread-covering sleeve No exposed threads

Vlier solid base leveler devices are hygienic leveling mounts constructed from AISI 304 stainless steel with a hygienic solid foot of the same material. These leveling feet also feature an external top gasket to enable machine mounting without wasted space and an internal bottom gasket to further defend from dirt intrusion which completes the hygienic sealing system. All Vlier solid base levelers are 3-A Sanitary Standard approved.


Typical Uses

  • Pharmaceutical industry
  • Meat & poultry processing & packaging
  • Dairy processing & packaging
  • Medical equipment
  • Cosmetic industry
  • Food & beverage industries

Special Features

  • AISI 304 stainless steel base
  • 3-A Sanitary Standard approved
  • External top gasket, internal bottom gasket for the hygienic sealing system
  • Fairly articulated half-threadless hygienic stem or stud
  • Stainless steel thread-covering sleeve
  • No exposed threads
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number VLH328
Product Name Hygienic Leveling Mounts - Solid Base Leveler
Features Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

VGA Industrial Glides - VGA24I625 - Vlier
Specs
Application Floor Protection
Type Glide
Load Capacity 75.00 lbs (34.01 kg)
View Details
Stud Mount Leveling Feet - VE-700 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Threaded Stud
View Details
Original Series Socket Style w/Delrin® Base - Steel - NPM12B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
High Value Series Stud Style - Steel w/Nickel Finish - HVP304S3 - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details