Vlier Hygienic Leveling Mounts Vulcanized Leveler VHLM140

Description
Vlier vulcanized leveler devices are hygienic leveling mounts constructed from AISI 304 stainless steel with a vulcanized NBR 85 rubber pad. The vulcanized pad, attached to the bottom of the leveling feet, is abrasion resistant and highly elastic—protecting the floor surface and providing a seal blocking out contaminants. These leveling mounts also feature an external top gasket to enable machine mounting without wasted space and an internal bottom gasket that completes the hygienic seal to further defend from dirt intrusion. All Vlier hygienic leveling mounts are 3-A Sanitary Standard approved. Typical Uses Pharmaceutical industry Meat & poultry processing & packaging Dairy processing & packaging Medical equipment Cosmetic industry Food & beverage industries Special Features Vulcanized FDA NBR 85 shore rubber pad 3-A Sanitary Standard approved External top gasket, internal bottom gasket for the hygienic sealing system Fairly articulated half-threadless hygienic stem stud Stainless steel thread-covering sleeve
Request a Quote
Description
Vlier vulcanized leveler devices are hygienic leveling mounts constructed from AISI 304 stainless steel with a vulcanized NBR 85 rubber pad. The vulcanized pad, attached to the bottom of the leveling feet, is abrasion resistant and highly elastic—protecting the floor surface and providing a seal blocking out contaminants. These leveling mounts also feature an external top gasket to enable machine mounting without wasted space and an internal bottom gasket that completes the hygienic seal to further defend from dirt intrusion. All Vlier hygienic leveling mounts are 3-A Sanitary Standard approved. Typical Uses Pharmaceutical industry Meat & poultry processing & packaging Dairy processing & packaging Medical equipment Cosmetic industry Food & beverage industries Special Features Vulcanized FDA NBR 85 shore rubber pad 3-A Sanitary Standard approved External top gasket, internal bottom gasket for the hygienic sealing system Fairly articulated half-threadless hygienic stem stud Stainless steel thread-covering sleeve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hygienic Leveling Mounts Vulcanized Leveler - VHLM140 - Vlier
Hopkinton, MA, USA
Hygienic Leveling Mounts Vulcanized Leveler
VHLM140
Hygienic Leveling Mounts Vulcanized Leveler VHLM140
Vlier vulcanized leveler devices are hygienic leveling mounts constructed from AISI 304 stainless steel with a vulcanized NBR 85 rubber pad. The vulcanized pad, attached to the bottom of the leveling feet, is abrasion resistant and highly elastic—protecting the floor surface and providing a seal blocking out contaminants. These leveling mounts also feature an external top gasket to enable machine mounting without wasted space and an internal bottom gasket that completes the hygienic seal to further defend from dirt intrusion. All Vlier hygienic leveling mounts are 3-A Sanitary Standard approved. Typical Uses Pharmaceutical industry Meat & poultry processing & packaging Dairy processing & packaging Medical equipment Cosmetic industry Food & beverage industries Special Features Vulcanized FDA NBR 85 shore rubber pad 3-A Sanitary Standard approved External top gasket, internal bottom gasket for the hygienic sealing system Fairly articulated half-threadless hygienic stem stud Stainless steel thread-covering sleeve

Vlier vulcanized leveler devices are hygienic leveling mounts constructed from AISI 304 stainless steel with a vulcanized NBR 85 rubber pad. The vulcanized pad, attached to the bottom of the leveling feet, is abrasion resistant and highly elastic—protecting the floor surface and providing a seal blocking out contaminants. These leveling mounts also feature an external top gasket to enable machine mounting without wasted space and an internal bottom gasket that completes the hygienic seal to further defend from dirt intrusion. All Vlier hygienic leveling mounts are 3-A Sanitary Standard approved.


Typical Uses

  • Pharmaceutical industry
  • Meat & poultry processing & packaging
  • Dairy processing & packaging
  • Medical equipment
  • Cosmetic industry
  • Food & beverage industries

Special Features

  • Vulcanized FDA NBR 85 shore rubber pad
  • 3-A Sanitary Standard approved
  • External top gasket, internal bottom gasket for the hygienic sealing system
  • Fairly articulated half-threadless hygienic stem stud
  • Stainless steel thread-covering sleeve
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number VHLM140
Product Name Hygienic Leveling Mounts Vulcanized Leveler
Features Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

High Value Series Socket Style - Stainless Steel - HVSSP304B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Original Series Socket Style w/Elastomer Pad - Steel - EP312B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Original Series Stud Style Extended Length - Stainless Steel - SSP299S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
LMS Anti-Vibration Levelers - LMS-M112122 - Vlier
Specs
Application Leveling
Features Swivel Heads
Load Capacity 400.00 to 1200.00 lbs (181.41 to 544.22 kg)
View Details