Vlier VGF Industrial Glides VGF35I915

Description
Looking for floor saver glides with off-the-shelf availability? Vlier VG series industrial glides are designed to protect floors and surfaces from furniture, light duty machinery, cabinets and more at an economical cost. These ready-to-ship levelers are available in 10 styles to choose from with varying stud style lengths to suit your needs. Each comes 12 to a package. Typical Uses Chair glides Cabinets/furniture glides Light duty machinery Special Features Low cost Popular inch and metric sizes Off-the-shelf availability Non-marking pad material Superior floor protection Varied stud lengths available for maximum height adjustment 10 available styles 12 per package
Request a Quote
Description
Looking for floor saver glides with off-the-shelf availability? Vlier VG series industrial glides are designed to protect floors and surfaces from furniture, light duty machinery, cabinets and more at an economical cost. These ready-to-ship levelers are available in 10 styles to choose from with varying stud style lengths to suit your needs. Each comes 12 to a package. Typical Uses Chair glides Cabinets/furniture glides Light duty machinery Special Features Low cost Popular inch and metric sizes Off-the-shelf availability Non-marking pad material Superior floor protection Varied stud lengths available for maximum height adjustment 10 available styles 12 per package
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VGF Industrial Glides - VGF35I915 - Vlier
Hopkinton, MA, USA
VGF Industrial Glides
VGF35I915
VGF Industrial Glides VGF35I915
Looking for floor saver glides with off-the-shelf availability? Vlier VG series industrial glides are designed to protect floors and surfaces from furniture, light duty machinery, cabinets and more at an economical cost. These ready-to-ship levelers are available in 10 styles to choose from with varying stud style lengths to suit your needs. Each comes 12 to a package. Typical Uses Chair glides Cabinets/furniture glides Light duty machinery Special Features Low cost Popular inch and metric sizes Off-the-shelf availability Non-marking pad material Superior floor protection Varied stud lengths available for maximum height adjustment 10 available styles 12 per package

Looking for floor saver glides with off-the-shelf availability? Vlier VG series industrial glides are designed to protect floors and surfaces from furniture, light duty machinery, cabinets and more at an economical cost. These ready-to-ship levelers are available in 10 styles to choose from with varying stud style lengths to suit your needs. Each comes 12 to a package.


Typical Uses

  • Chair glides
  • Cabinets/furniture glides
  • Light duty machinery

Special Features

  • Low cost
  • Popular inch and metric sizes
  • Off-the-shelf availability
  • Non-marking pad material
  • Superior floor protection
  • Varied stud lengths available for maximum height adjustment
  • 10 available styles
  • 12 per package
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number VGF35I915
Product Name VGF Industrial Glides
Application Floor Protection
Unlock Full Specs
to access all available technical data

Similar Products

LMS Anti-Vibration Levelers - LMS-M112044 - Vlier
Specs
Application Leveling
Features Swivel Heads
Load Capacity 100.00 to 400.00 lbs (45.35 to 181.41 kg)
View Details
Stud Mount Leveling Feet - VE-705 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Threaded Stud
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTL-15N - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
High Value Series Stud Style Extended Length - Steel w/Nickel Finish - HVP305S3 - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details