Power & Versatility for your Most Demanding Electrical Safety Test Applications
Vitrek built the 95X Series from the ground up with DSP technology – to bring you the safest, fastest, most capable, feature rich hipot testers available. The 95X Series combines high output power, with a wide range of AC & DC voltage outputs and extremely low leakage current measurement. Then we added a 4-wire milli-ohmmeter with dynamic range up to 100K ohms and an overlapping Tera-ohm class Insulation Resistance function. Top that off with an available 40 Amp Ground Bond capability and you’re just beginning to get a feel for what the Vitrek 95X Series Hipot Testers can do for you.
| Vitrek Corporation | |
|---|---|
| Product Category | Electrical Safety Testers |
| Product Name | 95X Series Hipot Testers |
| Types of Measurements | DC Hipot; AC Hipot |
| AC Voltage Out | 20 to 10000 volts |
| DC Volts Out | 20 to 15000 volts |
| Leakage Current | 0.0 to 200 milliamps |
| Resistance Range | 5.00E7 to 4.00E9 kohms |