Visual Sound, Inc. 8.4-inch Composite/S-Video Premium, NTSC/PAL, Fine Pitch 1024x768, Wide Color, Bright 400 nts Screen, 170°H&V xv084b

Description
Boland Communications, Inc. High Bright 400 nts *High Contrast Ratio 400:1 *Standard Analog Video Inputs: Composite, Y/C *Optional Digital Video Inputs: SD SDI *Optional Analog Video Inputs: YPbPr/YCrCb Component Analog *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M
Description
Boland Communications, Inc. High Bright 400 nts *High Contrast Ratio 400:1 *Standard Analog Video Inputs: Composite, Y/C *Optional Digital Video Inputs: SD SDI *Optional Analog Video Inputs: YPbPr/YCrCb Component Analog *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M

Suppliers

Company
Product
Description
Supplier Links
8.4-inch Composite/S-Video Premium, NTSC/PAL, Fine Pitch 1024x768, Wide Color, Bright 400 nts Screen, 170°H&V - xv084b - Visual Sound, Inc.
Broomall, PA, USA
8.4-inch Composite/S-Video Premium, NTSC/PAL, Fine Pitch 1024x768, Wide Color, Bright 400 nts Screen, 170°H&V
xv084b
8.4-inch Composite/S-Video Premium, NTSC/PAL, Fine Pitch 1024x768, Wide Color, Bright 400 nts Screen, 170°H&V xv084b
Boland Communications, Inc. High Bright 400 nts *High Contrast Ratio 400:1 *Standard Analog Video Inputs: Composite, Y/C *Optional Digital Video Inputs: SD SDI *Optional Analog Video Inputs: YPbPr/YCrCb Component Analog *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M

Boland Communications, Inc.

High Bright 400 nts
*High Contrast Ratio 400:1
*Standard Analog Video Inputs: Composite, Y/C
*Optional Digital Video Inputs: SD SDI
*Optional Analog Video Inputs: YPbPr/YCrCb Component Analog
*Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4.43/PAL-M

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number xv084b
Product Name 8.4-inch Composite/S-Video Premium, NTSC/PAL, Fine Pitch 1024x768, Wide Color, Bright 400 nts Screen, 170°H&V
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204633 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MIPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
10.1
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details
NEMA Rated TFT LCD display - EXP Series - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details