Mitsubishi Digital Electronics America, Inc.
The XL6500U is an ultra-bright LCD installation projector to fill your large venue with bright and vivid images. This Mitsubishi projector was designed to capture and maintain the attention of your presentation audience. It's a flexible installation projector that shines a super bright 5000 ANSI lumens, a sharp 1000:1 contrast ratio, and all at a native XGA resolution of 1024x768. Set up eye catching displays and presentations in a variety of venues - even with ambient light.
Color Enhancer Allows the user to control the color setting to meet the most demanding color preferences. Mitsubishi Exclusive.
Super Bright Delivers super bright images with 5000 lumens to present in large meeting and conference rooms.
Anti-Theft Features Equipped with Password Security, Motion Alarm and Screen Capture security features.
Ultra Quiet Operation So much power, so little noise with a fan noise of only 29 dBA (low mode).
sRGB Support Compatible with Microsoft color profile standards.
ProjectorView Ability for administrators to remotely monitor and manage their projectors.
Motorized Lens Shift Easily adjustable horizontal or vertical lens shift provides flexibility for installing and displaying image. Motorized focus for accurate image adjustment.
DVI-D Input (HDCP) True digital connection from both PC or video sources.
Optional Lenses Variety of lenses to flexible installationneeds.
Mitsubishi Digital Electronics America, Inc.
The XL6500U is an ultra-bright LCD installation projector to fill your large venue with bright and vivid images. This Mitsubishi projector was designed to capture and maintain the attention of your presentation audience. It's a flexible installation projector that shines a super bright 5000 ANSI lumens, a sharp 1000:1 contrast ratio, and all at a native XGA resolution of 1024x768. Set up eye catching displays and presentations in a variety of venues - even with ambient light.
- Color Enhancer Allows the user to control the color setting to meet the most demanding color preferences. Mitsubishi Exclusive.
- Super Bright Delivers super bright images with 5000 lumens to present in large meeting and conference rooms.
- Anti-Theft Features Equipped with Password Security, Motion Alarm and Screen Capture security features.
- Ultra Quiet Operation So much power, so little noise with a fan noise of only 29 dBA (low mode).
- sRGB Support Compatible with Microsoft color profile standards.
- ProjectorView Ability for administrators to remotely monitor and manage their projectors.
- Motorized Lens Shift Easily adjustable horizontal or vertical lens shift provides flexibility for installing and displaying image. Motorized focus for accurate image adjustment.
- DVI-D Input (HDCP) True digital connection from both PC or video sources.
- Optional Lenses Variety of lenses to flexible installationneeds.