Casio, Inc.
By combining a laser, a fluorescent element and LED's Casio has created an original mercury-free hybrid light source capable of generating high brightness.
Red is emitted by a high-lumen red LED. Blue is from a Blue laser. Green is achieved by converting blue laser light using a phosphor element.
2X POWER ZOOM
Whether you are in a small office or a large board room the 2X power zoom lens gives you the flexibility to easily position the projector.
Mob i-Show ® (Smartphone compatible)
Leave your laptop home and make your presentation from your mobile device. Casio Slim models will project from iPhone®, Android®, iPad®, iPod® and Microsoft Windows® Mobile, via a WiFi 802.11b/g/n connection. Software is required and included with select Casio USB models. Device application is also required and available by free download with select Casio USB models.
SUPERIOR COLOR
One of the benefits of the hybrid light sources is an increased color gamut - these projectors will show about 50% more of the spectrum (compared to our previous mercury lamp projectors), for more accurate renditions, subtle shadings. Images appear brighter as well.
QUICK STARTUP
Each projector reaches its maximum brightness in about eight seconds and requires no cooling period at shutdown.
3-YEAR WARRANTY
3 year warranty on the projector and 3 years or 6,000-hour usage on the light source.
WIDESCREEN
Great for widescreen laptop's or for playing games.
USB DEVICES
You can also load your PowerPoint® presentations onto a thumb drive, plug it into a USB compatible model and simplify presentations even more.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | XJ-A256 |
| Product Name | Green Slim WXGA (1280 X 800) Projector, 3000 lumens, 2X Zoom, Hybrid Light Source, DLP Technology, USB + Wireless (included) |