Casio, Inc.
By combining a laser, a fluorescent element and LED's Casio has created an original mercury-free hybrid light source capable of generating high brightness. Red is emitted by a high-lumen red LED. Blue is from a Blue laser. Green is achieved by converting blue laser light using a phosphor element. 2X POWER ZOOM Whether you are in a small office or a large board room the 2X power zoom lens gives you the flexibility to easily position the projector. SUPERIOR COLOR One of the benefits of the hybrid light sources is an increased color gamut - these projectors will show about 50% more of the spectrum (compared to our previous mercury lamp projectors), for more accurate renditions, subtle shadings. Images appear brighter as well. QUICK STARTUP Each projector reaches its maximum brightness in about eight seconds and requires no cooling period at shutdown. 3-YEAR WARRANTY 3 year warranty on the projector and 3 years or 6,000-hour usage on the light source.
Ecologically Sound
Mercury-free illumination technology
20,000 hours without changing lamps with up to 2,500 lumens
Power consumption less than 1 watt in standby mode
Functional and Versatile
Brilliant and natural color rendition
Automatic Brightness
Presentation Timer
Consistent brightness
2X optical zoom
Economical and Efficient
20,000 hours without changing lamps
Low cost of ownership
Powerful and Innovative
HDMI port
Quick Start & shut down
XGA
Dimensions (L x W x H): 11.69" x 8.26" x 1.69"
Casio, Inc.
By combining a laser, a fluorescent element and LED's Casio has created an original mercury-free hybrid light source capable of generating high brightness. Red is emitted by a high-lumen red LED. Blue is from a Blue laser. Green is achieved by converting blue laser light using a phosphor element.
2X POWER ZOOM
Whether you are in a small office or a large board room the 2X power zoom lens gives you the flexibility to easily position the projector.
SUPERIOR COLOR
One of the benefits of the hybrid light sources is an increased color gamut - these projectors will show about 50% more of the spectrum (compared to our previous mercury lamp projectors), for more accurate renditions, subtle shadings. Images appear brighter as well.
QUICK STARTUP
Each projector reaches its maximum brightness in about eight seconds and requires no cooling period at shutdown.
3-YEAR WARRANTY
3 year warranty on the projector and 3 years or 6,000-hour usage on the light source.
- Ecologically Sound
- Mercury-free illumination technology
- 20,000 hours without changing lamps with up to 2,500 lumens
- Power consumption less than 1 watt in standby mode
- Functional and Versatile
- Brilliant and natural color rendition
- Automatic Brightness
- Presentation Timer
- Consistent brightness
- 2X optical zoom
- Economical and Efficient
- 20,000 hours without changing lamps
- Low cost of ownership
- Powerful and Innovative
- HDMI port
- Quick Start & shut down
- XGA
- Dimensions (L x W x H): 11.69" x 8.26" x 1.69"