Sharp Electronics Corp.
Sharp takes projection flexibility to the next level with the new "SV" Swivel Mount series. The XG-SV200X (5000 lumens, XGA native resolution) and XG-SV100W (4500 lumens, HD compatible WXGA native resolution) are full featured systems integration projectors with 2.0 powered zoom lens, motorized H&V lens shift and filter free design (with sealed DLP® chip). What sets these BrilliantColor DLP 3D Ready projectors apart is their optional motorized swivel mount (AN-SV100T). This ceiling swivel mount unit enables Sharp "SV" series projectors to be horizontally rotated by remote control up to 360° (180° in each direction) and with eight memory presets, allows the projectors to automatically swivel and project, one at a time, on multiple screens. This permits one Sharp "SV" series projector to serve the function of what previously may have required two or more projectors.
High brightness, resolution and contrast ratio
XG-SV100W: 4500 lumens, HD compatible WXGA (1280 x 800) native resolution, 2000:1 contrast ratio
XG-SV200X: 5000 lumens, XGA (1024 x 768) native resolution, 2000:1 contrast ratio
2.0 optical power zoom/focus Lens with motorized H&V lens shift and lens protection cover
3D Ready with DLP Link technology for high quality 3D presentations when used with compatible 3D field sequential content, PC and active shutter glasses.
High quality and ultra-reliable digital projection with sealed DLP chip, BrilliantColor technology and HDMI® terminal
Sealed DLP chip with filter free design helps ensure lower maintenance and operating costs
360° motorized horizontal rotation (180o in each direction) with optional AN-SV100T ceiling swivel mount unit.
Ceiling swivel mount docks to projector and easily attaches to standard compatible ceiling mounting brackets.
Projector and ceiling swivel mount incorporate mating multi pin board-to-board docking connectors.
Once the projector is docked to the swivel mount, all projector connections are made through the input/output panel on the swivel mount unit, making installation quick, easy and neat.
A terminal cover is also included for smart cable management.
When used with the AN-SV100T optional motorized ceiling swivel mount unit, the projector offers eight memory preset banks.
Each bank offers memory presets for horizontal swivel rotation position, lens zoom, focus, H&V shift, digital keystone, input select and picture mode.
High output 10 watt audio system
Enhanced anti-theft design includes LAN monitor function, reinforced metal security bar, Kensington lock compatibility and optional security cable kits (for use with optional Sharp AN-XGCM55 ceiling mounting bracket)
Direct power off and auto-restart
Closed caption decoder with black and white text for easy readability
Presentation assist functions by remote control include page up/down, GUI (graphic user interface) pointer, spotlight and mouse control
Sharp Electronics Corp.
Sharp takes projection flexibility to the next level with the new "SV" Swivel Mount series. The XG-SV200X (5000 lumens, XGA native resolution) and XG-SV100W (4500 lumens, HD compatible WXGA native resolution) are full featured systems integration projectors with 2.0 powered zoom lens, motorized H&V lens shift and filter free design (with sealed DLP® chip). What sets these BrilliantColor DLP 3D Ready projectors apart is their optional motorized swivel mount (AN-SV100T). This ceiling swivel mount unit enables Sharp "SV" series projectors to be horizontally rotated by remote control up to 360° (180° in each direction) and with eight memory presets, allows the projectors to automatically swivel and project, one at a time, on multiple screens. This permits one Sharp "SV" series projector to serve the function of what previously may have required two or more projectors.
- High brightness, resolution and contrast ratio
- XG-SV100W: 4500 lumens, HD compatible WXGA (1280 x 800) native resolution, 2000:1 contrast ratio
- XG-SV200X: 5000 lumens, XGA (1024 x 768) native resolution, 2000:1 contrast ratio
- 2.0 optical power zoom/focus Lens with motorized H&V lens shift and lens protection cover
- 3D Ready with DLP Link technology for high quality 3D presentations when used with compatible 3D field sequential content, PC and active shutter glasses.
- High quality and ultra-reliable digital projection with sealed DLP chip, BrilliantColor technology and HDMI® terminal
- Sealed DLP chip with filter free design helps ensure lower maintenance and operating costs
- 360° motorized horizontal rotation (180o in each direction) with optional AN-SV100T ceiling swivel mount unit.
- Ceiling swivel mount docks to projector and easily attaches to standard compatible ceiling mounting brackets.
- Projector and ceiling swivel mount incorporate mating multi pin board-to-board docking connectors.
- Once the projector is docked to the swivel mount, all projector connections are made through the input/output panel on the swivel mount unit, making installation quick, easy and neat.
- A terminal cover is also included for smart cable management.
- When used with the AN-SV100T optional motorized ceiling swivel mount unit, the projector offers eight memory preset banks.
- Each bank offers memory presets for horizontal swivel rotation position, lens zoom, focus, H&V shift, digital keystone, input select and picture mode.
- High output 10 watt audio system
- Enhanced anti-theft design includes LAN monitor function, reinforced metal security bar, Kensington lock compatibility and optional security cable kits (for use with optional Sharp AN-XGCM55 ceiling mounting bracket)
- Direct power off and auto-restart
- Closed caption decoder with black and white text for easy readability
- Presentation assist functions by remote control include page up/down, GUI (graphic user interface) pointer, spotlight and mouse control