Mitsubishi Digital Electronics America, Inc.
The XD221U-G DLP® projector is a mobile projector with updated XGA projector functions that make it the perfect fit for education. XGA Projector Adjusts to Any Room With XGA (1024 x 768) resolution, an increased 2300 ANSI lumens, and 2000:1 contrast your images will be bright and clear even with the lights on. The addition of BrilliantColorTM five-color processing enables this DLP projector to produce a wider color spectrum by adding a yellow segment to the standard red, green, blue, and white. Flexible Setup Options This mobile projector can serve in portable tabletop (only 7 lbs) or permanent-mount applications. The XD221 automatically recognizes either video or data input sources with no manual setup, and you can connect two computers at the same time through the dual PC input. You can even integrate it with interactive white boards. Low Cost of Ownership We've improved this XGA projector by ensuring energy efficiency in every way we can. Reduce your operating costs with an increased 4,000 hours of lamp life (low mode) and filter-free design. And we back all our DLP projectors with a 3-year limited parts and labor warranty, and 3-years on Mitsubishi's exclusive Express Replacement Assistance (ERA) program.
Bring the impact of 3-D images to your presentation. The DLP projector is 3-D ready for content using field sequential formatting and special electronic shutter glasses
Project your voice and presentation audio with built-in 10 watt speaker and audio mixer. With an optional wireless mic you can amplify your voice and keep students attentive
Visual PA broadcasts news and important messages to all classrooms at once through a simple interface that accommodates messages up to 350 characters
Automatic subtitles appear on screen using the closed caption mode.
Reinforce your audio message, or help ESL or hearing impaired students follow right along
The simplified Quick Menu eases setup and reconfiguration, and ensures that all the features of your mobile projector are right at your fingertips
Mitsubishi Digital Electronics America, Inc.
The XD221U-G DLP® projector is a mobile projector with updated XGA projector functions that make it the perfect fit for education.
XGA Projector Adjusts to Any Room
With XGA (1024 x 768) resolution, an increased 2300 ANSI lumens, and 2000:1 contrast your images will be bright and clear even with the lights on. The addition of BrilliantColorTM five-color processing enables this DLP projector to produce a wider color spectrum by adding a yellow segment to the standard red, green, blue, and white.
Flexible Setup Options
This mobile projector can serve in portable tabletop (only 7 lbs) or permanent-mount applications. The XD221 automatically recognizes either video or data input sources with no manual setup, and you can connect two computers at the same time through the dual PC input. You can even integrate it with interactive white boards.
Low Cost of Ownership
We've improved this XGA projector by ensuring energy efficiency in every way we can. Reduce your operating costs with an increased 4,000 hours of lamp life (low mode) and filter-free design. And we back all our DLP projectors with a 3-year limited parts and labor warranty, and 3-years on Mitsubishi's exclusive Express Replacement Assistance (ERA) program.
- Bring the impact of 3-D images to your presentation. The DLP projector is 3-D ready for content using field sequential formatting and special electronic shutter glasses
- Project your voice and presentation audio with built-in 10 watt speaker and audio mixer. With an optional wireless mic you can amplify your voice and keep students attentive
- Visual PA broadcasts news and important messages to all classrooms at once through a simple interface that accommodates messages up to 350 characters
- Automatic subtitles appear on screen using the closed caption mode.
- Reinforce your audio message, or help ESL or hearing impaired students follow right along
- The simplified Quick Menu eases setup and reconfiguration, and ensures that all the features of your mobile projector are right at your fingertips