3M Mobile Interactive Solutions
The 3M Digital Projector X95i offers a brightness of 5,000 ANSI lumens, a 1000:1 contrast ratio and XGA resolution. It uses inorganic LCD panels, which feature a higher resistance to light. This translates into longer operational life for the projector, and better picture quality during its life. It also features a new hybrid filter that operates for at least 4000 hours under normal conditions and enabling huge savings in maintenance costs over the lifetime of the projector. The X95i is designed for installations in mid to large sized venues such as conference rooms and lecture auditoriums as well as digital signage and public displays. Wide-range lens shift capabilities make for easy placement in virtually any environment.
XGA (1024 x 768) resolution
5000 lumens
Wired LAN
Optical Zoom
Quick Start and Instant Off
Automatic Vertical Keystone
Input source naming
3 Year Standard Warranty
Horizontal and vertical lens shift
Whiteboard, Blackboard and Daytime modes
PC-less presentations using:
USB slot
SD wireless card slot
Anti-Theft security
Free Downloadable Software
LCD Panel that extends the life of the projector
Hi-bred Air Filter that lowers the cost of ownership
3M Mobile Interactive Solutions
The 3M Digital Projector X95i offers a brightness of 5,000 ANSI lumens, a 1000:1 contrast ratio and XGA resolution. It uses inorganic LCD panels, which feature a higher resistance to light. This translates into longer operational life for the projector, and better picture quality during its life. It also features a new hybrid filter that operates for at least 4000 hours under normal conditions and enabling huge savings in maintenance costs over the lifetime of the projector. The X95i is designed for installations in mid to large sized venues such as conference rooms and lecture auditoriums as well as digital signage and public displays. Wide-range lens shift capabilities make for easy placement in virtually any environment.
- XGA (1024 x 768) resolution
- 5000 lumens
- Wired LAN
- Optical Zoom
- Quick Start and Instant Off
- Automatic Vertical Keystone
- Input source naming
- 3 Year Standard Warranty
- Horizontal and vertical lens shift
- Whiteboard, Blackboard and Daytime modes
- PC-less presentations using:
- USB slot
- SD wireless card slot
- Anti-Theft security
- Free Downloadable Software
- LCD Panel that extends the life of the projector
- Hi-bred Air Filter that lowers the cost of ownership