3M Mobile Interactive Solutions
With its 2600 lumens, crisp video and data image display, the 3M Digital Projector X64w is ideal for business, education, multi-media and multi-purpose environments. Advanced features like wireless capability, personalized settings, Daytime Mode and theft deterrents, make the 3M X64w a great tool for presenting a professional image.
XGA (1024 x 768) resolution
2600 lumens (maximum lumens rating)
Quick Start and Instant Off
Auto Vertical Keystone
Input source naming
7W audio out sound
Whiteboard, Blackboard and Daytime Modes
IR Remote Frequency Change
Resolutions Preset with auto picture adjust
Easy-change top lamp door and side filters
Multiple anti-theft security features
3 Year Standard Warranty
3M Mobile Interactive Solutions
With its 2600 lumens, crisp video and data image display, the 3M Digital Projector X64w is ideal for business, education, multi-media and multi-purpose environments. Advanced features like wireless capability, personalized settings, Daytime Mode and theft deterrents, make the 3M X64w a great tool for presenting a professional image.
- XGA (1024 x 768) resolution
- 2600 lumens (maximum lumens rating)
- Quick Start and Instant Off
- Auto Vertical Keystone
- Input source naming
- 7W audio out sound
- Whiteboard, Blackboard and Daytime Modes
- IR Remote Frequency Change
- Resolutions Preset with auto picture adjust
- Easy-change top lamp door and side filters
- Multiple anti-theft security features
- 3 Year Standard Warranty