Visual Sound, Inc. 46-Inch MultiSync® Large-Screen LCD Display X461HB

Description
NEC Display Solutions The 46" NEC MultiSync X461HB helps brighten your public image. With its high-bright, professional-grade panel, this model displays images that are 110% brighter than NEC's previous generation displays... The 46" NEC MultiSync X461HB helps brighten your public image. With its high-bright, professional-grade panel, this model displays images that are 110% brighter than NEC's previous generation displays but consumes only 50% more power. Its unrivaled brightness, coupled with 30+ advanced features of the Digital Signage Technology Suite, make it ideal for demanding outdoor applications and environments heavy with ambient light. 1360 x 768 WXGA native resolution in true 16:9 aspect ratio, maximum brightness of 1500 cd/m2 and typical contrast ratio of 3500:1 Optional fully functional XP PRO single board computer processes your digital signage content and eliminates the need for an external PC, cabling, mounting and power supply Thermal protection TileMatrixTM technology (up to 100 displays) Built-in expansion slot allows for seamless integration of future third-party components Ethernet Control and Communication Optional speakers, digital tuner and stand available
Description
NEC Display Solutions The 46" NEC MultiSync X461HB helps brighten your public image. With its high-bright, professional-grade panel, this model displays images that are 110% brighter than NEC's previous generation displays... The 46" NEC MultiSync X461HB helps brighten your public image. With its high-bright, professional-grade panel, this model displays images that are 110% brighter than NEC's previous generation displays but consumes only 50% more power. Its unrivaled brightness, coupled with 30+ advanced features of the Digital Signage Technology Suite, make it ideal for demanding outdoor applications and environments heavy with ambient light. 1360 x 768 WXGA native resolution in true 16:9 aspect ratio, maximum brightness of 1500 cd/m2 and typical contrast ratio of 3500:1 Optional fully functional XP PRO single board computer processes your digital signage content and eliminates the need for an external PC, cabling, mounting and power supply Thermal protection TileMatrixTM technology (up to 100 displays) Built-in expansion slot allows for seamless integration of future third-party components Ethernet Control and Communication Optional speakers, digital tuner and stand available

Suppliers

Company
Product
Description
Supplier Links
46-Inch MultiSync® Large-Screen LCD Display - X461HB - Visual Sound, Inc.
Broomall, PA, USA
46-Inch MultiSync® Large-Screen LCD Display
X461HB
46-Inch MultiSync® Large-Screen LCD Display X461HB
NEC Display Solutions The 46" NEC MultiSync X461HB helps brighten your public image. With its high-bright, professional-grade panel, this model displays images that are 110% brighter than NEC's previous generation displays... The 46" NEC MultiSync X461HB helps brighten your public image. With its high-bright, professional-grade panel, this model displays images that are 110% brighter than NEC's previous generation displays but consumes only 50% more power. Its unrivaled brightness, coupled with 30+ advanced features of the Digital Signage Technology Suite, make it ideal for demanding outdoor applications and environments heavy with ambient light. 1360 x 768 WXGA native resolution in true 16:9 aspect ratio, maximum brightness of 1500 cd/m2 and typical contrast ratio of 3500:1 Optional fully functional XP PRO single board computer processes your digital signage content and eliminates the need for an external PC, cabling, mounting and power supply Thermal protection TileMatrixTM technology (up to 100 displays) Built-in expansion slot allows for seamless integration of future third-party components Ethernet Control and Communication Optional speakers, digital tuner and stand available

NEC Display Solutions

The 46" NEC MultiSync X461HB helps brighten your public image. With its high-bright, professional-grade panel, this model displays images that are 110% brighter than NEC's previous generation displays...

The 46" NEC MultiSync X461HB helps brighten your public image. With its high-bright, professional-grade panel, this model displays images that are 110% brighter than NEC's previous generation displays but consumes only 50% more power. Its unrivaled brightness, coupled with 30+ advanced features of the Digital Signage Technology Suite, make it ideal for demanding outdoor applications and environments heavy with ambient light.

  • 1360 x 768 WXGA native resolution in true 16:9 aspect ratio, maximum brightness of 1500 cd/m2 and typical contrast ratio of 3500:1
  • Optional fully functional XP PRO single board computer processes your digital signage content and eliminates the need for an external PC, cabling, mounting and power supply
  • Thermal protection
  • TileMatrixTM technology (up to 100 displays)
  • Built-in expansion slot allows for seamless integration of future third-party components
  • Ethernet Control and Communication
  • Optional speakers, digital tuner and stand available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number X461HB
Product Name 46-Inch MultiSync® Large-Screen LCD Display
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 351837 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Diagonal Screen Size 2.1 inch (53.34 mm)
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Input Types VGA; TN (RF)
Screen Resolution SVGA (800 x 600)
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Input Types DVI; USB; VGA
Screen Resolution SXGA (1280 x 1024)
View Details