3M Mobile Interactive Solutions
The 3M Digital Projector X30N features 2,600 lumens of brightness and a 2000:1 contrast ratio for exceptional picture quality.
Backed by the 3M brand for superior performance and reliability, the X30N features network functionality which allows effective management of assets to reduce cost of ownership, limit downtime and avoid unnecessary maintenance. Coupled with a new hybrid filter that operates for up to 4,000 hours under normal conditions, the X30N is ideal for education and business organizations who are looking for minimal running costs over the lifetime of the projector.
2600 lumens
2000:1 contrast ratio
Auto Vertical Keystone Adjustment
Quick Start and Auto Off
Network Control and Management
16W Audio Out sound
Whiteboard and Blackboard Modes
Easy change top lamp door
Hybrid filter with longer maintenance intervals
Light weight: 9.2 lbs (4.2kg)
3M Mobile Interactive Solutions
The 3M Digital Projector X30N features 2,600 lumens of brightness and a 2000:1 contrast ratio for exceptional picture quality.
Backed by the 3M brand for superior performance and reliability, the X30N features network functionality which allows effective management of assets to reduce cost of ownership, limit downtime and avoid unnecessary maintenance. Coupled with a new hybrid filter that operates for up to 4,000 hours under normal conditions, the X30N is ideal for education and business organizations who are looking for minimal running costs over the lifetime of the projector.
- 2600 lumens
- 2000:1 contrast ratio
- Auto Vertical Keystone Adjustment
- Quick Start and Auto Off
- Network Control and Management
- 16W Audio Out sound
- Whiteboard and Blackboard Modes
- Easy change top lamp door
- Hybrid filter with longer maintenance intervals
- Light weight: 9.2 lbs (4.2kg)