3M Mobile Interactive Solutions
The 3M Digital Projector X30 features 2,600 lumens of brightness and a 2000:1 contrast ratio for exceptional picture quality.
Backed by the 3M brand for superior performance and reliability, the X30 is easy to install and transport at only 8.1 pounds. A new hybrid filter operates for up to 4,000 hours under normal conditions enabling savings in maintenance costs over the lifetime of the projector. It is ideal for education users and business environments where advanced picture clarity and ease of use is a must.
2600 lumens
2000:1 contrast ratio
Quick Start and Instant Off
Auto vertical keystone
Input source naming
16W Audio Out sound
"My Button" personalized settings
Whiteboard and Blackboard Modes
Video noise reduction
Vivid image daytime mode
Easy change top lamp door
Hybrid filter with longer maintenance intervals
3M Mobile Interactive Solutions
The 3M Digital Projector X30 features 2,600 lumens of brightness and a 2000:1 contrast ratio for exceptional picture quality.
Backed by the 3M brand for superior performance and reliability, the X30 is easy to install and transport at only 8.1 pounds. A new hybrid filter operates for up to 4,000 hours under normal conditions enabling savings in maintenance costs over the lifetime of the projector. It is ideal for education users and business environments where advanced picture clarity and ease of use is a must.
- 2600 lumens
- 2000:1 contrast ratio
- Quick Start and Instant Off
- Auto vertical keystone
- Input source naming
- 16W Audio Out sound
- "My Button" personalized settings
- Whiteboard and Blackboard Modes
- Video noise reduction
- Vivid image daytime mode
- Easy change top lamp door
- Hybrid filter with longer maintenance intervals