Visual Sound, Inc. Extra Wide Worksurface Presentation Station WTPS71E

Description
H. Wilson Company Extra Wide Surface Presentation Stations. Keyboard tray, steel cabinet option, two configurations! Extra Wide Worksurface One cabinet... Extra Wide Surface Presentation Stations. Keyboard tray, steel cabinet option, two configurations! Feature a large extra wide 36" x 18" worksurface that is 42" Tall Pull out keyboard tray/mousepad extender that adjusts in height from 26" - 36" from the floor Order with all open shelves or with one locking security cabinet to protect your work materials Choose black or gray shelves with black legs and cabinet Raised texture surface on shelves minimizes sliding & enhances product placement Six 4" full swivel casters, 2 locking 3-outlet, UL/CSA approved electrical assembly; recessed attachment and wire management system Cabinets are made of 20 gauge steel and include a set of two keys and have a recessed chrome handle Inner space dimensions are 23"w x 17"h x 16 3/4"d 42" H x 18"w x 36"d footprint
Description
H. Wilson Company Extra Wide Surface Presentation Stations. Keyboard tray, steel cabinet option, two configurations! Extra Wide Worksurface One cabinet... Extra Wide Surface Presentation Stations. Keyboard tray, steel cabinet option, two configurations! Feature a large extra wide 36" x 18" worksurface that is 42" Tall Pull out keyboard tray/mousepad extender that adjusts in height from 26" - 36" from the floor Order with all open shelves or with one locking security cabinet to protect your work materials Choose black or gray shelves with black legs and cabinet Raised texture surface on shelves minimizes sliding & enhances product placement Six 4" full swivel casters, 2 locking 3-outlet, UL/CSA approved electrical assembly; recessed attachment and wire management system Cabinets are made of 20 gauge steel and include a set of two keys and have a recessed chrome handle Inner space dimensions are 23"w x 17"h x 16 3/4"d 42" H x 18"w x 36"d footprint

Suppliers

Company
Product
Description
Supplier Links
Extra Wide Worksurface Presentation Station - WTPS71E - Visual Sound, Inc.
Broomall, PA, USA
Extra Wide Worksurface Presentation Station
WTPS71E
Extra Wide Worksurface Presentation Station WTPS71E
H. Wilson Company Extra Wide Surface Presentation Stations. Keyboard tray, steel cabinet option, two configurations! Extra Wide Worksurface One cabinet... Extra Wide Surface Presentation Stations. Keyboard tray, steel cabinet option, two configurations! Feature a large extra wide 36" x 18" worksurface that is 42" Tall Pull out keyboard tray/mousepad extender that adjusts in height from 26" - 36" from the floor Order with all open shelves or with one locking security cabinet to protect your work materials Choose black or gray shelves with black legs and cabinet Raised texture surface on shelves minimizes sliding & enhances product placement Six 4" full swivel casters, 2 locking 3-outlet, UL/CSA approved electrical assembly; recessed attachment and wire management system Cabinets are made of 20 gauge steel and include a set of two keys and have a recessed chrome handle Inner space dimensions are 23"w x 17"h x 16 3/4"d 42" H x 18"w x 36"d footprint

H. Wilson Company

Extra Wide Surface Presentation Stations. Keyboard tray, steel cabinet option, two configurations!
Extra Wide Worksurface
One cabinet...

Extra Wide Surface Presentation Stations. Keyboard tray, steel cabinet option, two configurations!

  • Feature a large extra wide 36" x 18" worksurface that is 42" Tall
  • Pull out keyboard tray/mousepad extender that adjusts in height from 26" - 36" from the floor
  • Order with all open shelves or with one locking security cabinet to protect your work materials
  • Choose black or gray shelves with black legs and cabinet
  • Raised texture surface on shelves minimizes sliding & enhances product placement
  • Six 4" full swivel casters, 2 locking
  • 3-outlet, UL/CSA approved electrical assembly; recessed attachment and wire management system
  • Cabinets are made of 20 gauge steel and include a set of two keys and have a recessed chrome handle
  • Inner space dimensions are 23"w x 17"h x 16 3/4"d
  • 42" H x 18"w x 36"d footprint
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number WTPS71E
Product Name Extra Wide Worksurface Presentation Station
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Physiological Cell Culture Workstations -  - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 2.2 inch (54.80 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Tekzone hutches - TZ-JEE40X2102P - Rousseau Metal Inc.
Specs
Length 40.0 inch (1016 mm)
Width 36.0 inch (914.40 mm)
Height 24.0 inch (610 mm)
View Details