Visual Sound, Inc. Multimedia Workstation WSV-40

Description
Sound-Craft Systems, Inc. Value pricing and quality construction combine to make the Sound-Craft Educator™ multimedia workstation a best buy for those educational facilities that demand the most for their money. Designed specifically for classroom applications, the Educator incorporates the most sought after features in a compact, attractive, and fully functional design. A large flat work surface covered in wear-resistant Nevamar® plastic laminate supports the use of either CRT or LCD monitors as well as laptop computers. A pullout keyboard shelf is standard, as is a locking accessory drawer to keep presentation supplies readily at hand. Locking euro-hinged doors provide security for the two equipment bays. A spacious folding document camera shelf mounted on the presenter's right hand side easily folds down when not in use or during transport. Three-inch casters allow for easy mobility. Installers will appreciate standard features such as a locking removable front access panel, bottom and side cable accesses, and a cable port on the right side to simplify document camera hookups. The Educator is offered in rotary sliced red oak veneer only, with a choice of three finish options - natural, dark oak, or dark cherry stained oak. The finish is a durable lacquer.
Description
Sound-Craft Systems, Inc. Value pricing and quality construction combine to make the Sound-Craft Educator™ multimedia workstation a best buy for those educational facilities that demand the most for their money. Designed specifically for classroom applications, the Educator incorporates the most sought after features in a compact, attractive, and fully functional design. A large flat work surface covered in wear-resistant Nevamar® plastic laminate supports the use of either CRT or LCD monitors as well as laptop computers. A pullout keyboard shelf is standard, as is a locking accessory drawer to keep presentation supplies readily at hand. Locking euro-hinged doors provide security for the two equipment bays. A spacious folding document camera shelf mounted on the presenter's right hand side easily folds down when not in use or during transport. Three-inch casters allow for easy mobility. Installers will appreciate standard features such as a locking removable front access panel, bottom and side cable accesses, and a cable port on the right side to simplify document camera hookups. The Educator is offered in rotary sliced red oak veneer only, with a choice of three finish options - natural, dark oak, or dark cherry stained oak. The finish is a durable lacquer.

Suppliers

Company
Product
Description
Supplier Links
Multimedia Workstation - WSV-40 - Visual Sound, Inc.
Broomall, PA, USA
Multimedia Workstation
WSV-40
Multimedia Workstation WSV-40
Sound-Craft Systems, Inc. Value pricing and quality construction combine to make the Sound-Craft Educator™ multimedia workstation a best buy for those educational facilities that demand the most for their money. Designed specifically for classroom applications, the Educator incorporates the most sought after features in a compact, attractive, and fully functional design. A large flat work surface covered in wear-resistant Nevamar® plastic laminate supports the use of either CRT or LCD monitors as well as laptop computers. A pullout keyboard shelf is standard, as is a locking accessory drawer to keep presentation supplies readily at hand. Locking euro-hinged doors provide security for the two equipment bays. A spacious folding document camera shelf mounted on the presenter's right hand side easily folds down when not in use or during transport. Three-inch casters allow for easy mobility. Installers will appreciate standard features such as a locking removable front access panel, bottom and side cable accesses, and a cable port on the right side to simplify document camera hookups. The Educator is offered in rotary sliced red oak veneer only, with a choice of three finish options - natural, dark oak, or dark cherry stained oak. The finish is a durable lacquer.

Sound-Craft Systems, Inc.

Value pricing and quality construction combine to make the Sound-Craft Educator™ multimedia workstation a best buy for those educational facilities that demand the most for their money. Designed specifically for classroom applications, the Educator incorporates the most sought after features in a compact, attractive, and fully functional design. A large flat work surface covered in wear-resistant Nevamar® plastic laminate supports the use of either CRT or LCD monitors as well as laptop computers. A pullout keyboard shelf is standard, as is a locking accessory drawer to keep presentation supplies readily at hand. Locking euro-hinged doors provide security for the two equipment bays. A spacious folding document camera shelf mounted on the presenter's right hand side easily folds down when not in use or during transport. Three-inch casters allow for easy mobility. Installers will appreciate standard features such as a locking removable front access panel, bottom and side cable accesses, and a cable port on the right side to simplify document camera hookups. The Educator is offered in rotary sliced red oak veneer only, with a choice of three finish options - natural, dark oak, or dark cherry stained oak. The finish is a durable lacquer.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number WSV-40
Product Name Multimedia Workstation
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2723798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 36.6 inch (930 mm)
Capacity 165 lbs (75 kg)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
ESD Workshop / ESD Table - fixed-1890-28509 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Classroom Demonstration Workstation - TeachAide™ ACTA32 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 32.0 inch (812.80 mm)
View Details