Visual Sound, Inc. Compact multimedia workstation with document camera drawer WSV-35

Description
Sound-Craft Systems, Inc. The Sound-Craft Educator™ WSV-35 is an ideal solution that offers function, quality, and value in a very compact package. The WSV-35 instructor station includes a full-width keyboard tray, euro-hinged locking doors, document camera drawer with lock (right side), locking removable front access panel, 3" casters, and power strip. Cable accesses are provided in the base and sides. The interior is partitioned to provide a computer tower bay as well as an equipment bay that can be specified with optional rack rails or adjustable shelves and standards. Offered in rotary cut red oak, finished in choice of natural oak, dark oak, black painted oak, and dark cherry stained oak. The finish is a durable lacquer.
Description
Sound-Craft Systems, Inc. The Sound-Craft Educator™ WSV-35 is an ideal solution that offers function, quality, and value in a very compact package. The WSV-35 instructor station includes a full-width keyboard tray, euro-hinged locking doors, document camera drawer with lock (right side), locking removable front access panel, 3" casters, and power strip. Cable accesses are provided in the base and sides. The interior is partitioned to provide a computer tower bay as well as an equipment bay that can be specified with optional rack rails or adjustable shelves and standards. Offered in rotary cut red oak, finished in choice of natural oak, dark oak, black painted oak, and dark cherry stained oak. The finish is a durable lacquer.

Suppliers

Company
Product
Description
Supplier Links
Compact multimedia workstation with document camera drawer - WSV-35 - Visual Sound, Inc.
Broomall, PA, USA
Compact multimedia workstation with document camera drawer
WSV-35
Compact multimedia workstation with document camera drawer WSV-35
Sound-Craft Systems, Inc. The Sound-Craft Educator™ WSV-35 is an ideal solution that offers function, quality, and value in a very compact package. The WSV-35 instructor station includes a full-width keyboard tray, euro-hinged locking doors, document camera drawer with lock (right side), locking removable front access panel, 3" casters, and power strip. Cable accesses are provided in the base and sides. The interior is partitioned to provide a computer tower bay as well as an equipment bay that can be specified with optional rack rails or adjustable shelves and standards. Offered in rotary cut red oak, finished in choice of natural oak, dark oak, black painted oak, and dark cherry stained oak. The finish is a durable lacquer.

Sound-Craft Systems, Inc.

The Sound-Craft Educator™ WSV-35 is an ideal solution that offers function, quality, and value in a very compact package. The WSV-35 instructor station includes a full-width keyboard tray, euro-hinged locking doors, document camera drawer with lock (right side), locking removable front access panel, 3" casters, and power strip. Cable accesses are provided in the base and sides. The interior is partitioned to provide a computer tower bay as well as an equipment bay that can be specified with optional rack rails or adjustable shelves and standards. Offered in rotary cut red oak, finished in choice of natural oak, dark oak, black painted oak, and dark cherry stained oak. The finish is a durable lacquer.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number WSV-35
Product Name Compact multimedia workstation with document camera drawer
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Dead Air Box PCR Workstation - AC648TDBC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
Workbenches (WS/EW) - LG3138C - Rousseau Metal Inc.
Specs
Length 34.0 inch (864 mm)
Width 72.0 inch (1828.80 mm)
Height 30.0 inch (762 mm)
View Details
ESD Workshop / ESD Table - lifting-1260-28510 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details