Visual Sound, Inc. Wheeled Production Case WPC-3 OR

Description
Porta-Brace WHEELED PRODUCTION CASES have a sturdy frame and matching dividers that you can cut to length. Now organizing your equipment is easier. The Porta-Brace® WHEELED CASES are for transporting all kinds of heavy loads for studio, audio, video and film equipment. The cases are designed to be used for handling gear on location as well as transporting apparatus to the job site. They are constructed of a strong ridged interior frame covered with 1,000 denier Cordura® nylon fabric, with padded protection all around. Wheels with long axles for good tracking. A comfortable, well shaped Vermont hard maple handle is mounted on strong steel telescoping beams which retract into the case for snag proof shipping. A divider kit is provided which allows customizing of an infinite number of storage compartments. Now with positionable LED caribiner interior flash lights for low-light production conditions. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight
Description
Porta-Brace WHEELED PRODUCTION CASES have a sturdy frame and matching dividers that you can cut to length. Now organizing your equipment is easier. The Porta-Brace® WHEELED CASES are for transporting all kinds of heavy loads for studio, audio, video and film equipment. The cases are designed to be used for handling gear on location as well as transporting apparatus to the job site. They are constructed of a strong ridged interior frame covered with 1,000 denier Cordura® nylon fabric, with padded protection all around. Wheels with long axles for good tracking. A comfortable, well shaped Vermont hard maple handle is mounted on strong steel telescoping beams which retract into the case for snag proof shipping. A divider kit is provided which allows customizing of an infinite number of storage compartments. Now with positionable LED caribiner interior flash lights for low-light production conditions. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Wheeled Production Case - WPC-3 OR - Visual Sound, Inc.
Broomall, PA, USA
Wheeled Production Case
WPC-3 OR
Wheeled Production Case WPC-3 OR
Porta-Brace WHEELED PRODUCTION CASES have a sturdy frame and matching dividers that you can cut to length. Now organizing your equipment is easier. The Porta-Brace® WHEELED CASES are for transporting all kinds of heavy loads for studio, audio, video and film equipment. The cases are designed to be used for handling gear on location as well as transporting apparatus to the job site. They are constructed of a strong ridged interior frame covered with 1,000 denier Cordura® nylon fabric, with padded protection all around. Wheels with long axles for good tracking. A comfortable, well shaped Vermont hard maple handle is mounted on strong steel telescoping beams which retract into the case for snag proof shipping. A divider kit is provided which allows customizing of an infinite number of storage compartments. Now with positionable LED caribiner interior flash lights for low-light production conditions. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Porta-Brace

WHEELED PRODUCTION CASES have a sturdy frame and matching dividers that you can cut to length. Now organizing your equipment is easier.

The Porta-Brace® WHEELED CASES are for transporting all kinds of heavy loads for studio, audio, video and film equipment. The cases are designed to be used for handling gear on location as well as transporting apparatus to the job site. They are constructed of a strong ridged interior frame covered with 1,000 denier Cordura® nylon fabric, with padded protection all around. Wheels with long axles for good tracking. A comfortable, well shaped Vermont hard maple handle is mounted on strong steel telescoping beams which retract into the case for snag proof shipping. A divider kit is provided which allows customizing of an infinite number of storage compartments. Now with positionable LED caribiner interior flash lights for low-light production conditions.

  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number WPC-3 OR
Product Name Wheeled Production Case
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details