WND 007 -- WINDSCREEN FOR MIC 054
Visual Sound, Inc.
Windscreen for MIC 054
WND 007
Description
Williams Sound, LLC
Windscreen for MIC 054
Description
Williams Sound, LLC
Windscreen for MIC 054
Suppliers
Williams Sound, LLC
Windscreen for MIC 054
Williams Sound, LLC
Windscreen for MIC 054
Supplier's Site
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
WND 007 |
|
Product Name
|
Windscreen for MIC 054 |
Unlock Full Specs
to access all available technical data
Similar Products
Directivity
Omnidirectional
Thickness / Height
0.1043 inch (2.65 mm)
Sensitivity
15.85 mV/Pa (109273 mV/psi)
View Details
Directivity
Omnidirectional
Frequency Response
62 to 12500 Hz
Dynamic Range
93 dB re 20µPa
View Details
Directivity
Omnidirectional
Dynamic Range
-36 to -50 dB re 20µPa
Actual Size
0.3819 inch (9.7 mm)
View Details