Visual Sound, Inc. Frequency-agile true-diversity UHF wireless system featuring a handheld transmitter WMS 450 C5 Vocal Set

Description
AKG Acoustics, U.S. Frequency-agile true-diversity UHF wireless system featuring a handheld transmitter with the AKG C5 condenser microphone capsule
Description
AKG Acoustics, U.S. Frequency-agile true-diversity UHF wireless system featuring a handheld transmitter with the AKG C5 condenser microphone capsule

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Frequency-agile true-diversity UHF wireless system featuring a handheld transmitter
WMS 450 C5 Vocal Set
Frequency-agile true-diversity UHF wireless system featuring a handheld transmitter WMS 450 C5 Vocal Set
AKG Acoustics, U.S. Frequency-agile true-diversity UHF wireless system featuring a handheld transmitter with the AKG C5 condenser microphone capsule

AKG Acoustics, U.S.

Frequency-agile true-diversity UHF wireless system featuring a handheld transmitter with the AKG C5 condenser microphone capsule

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WMS 450 C5 Vocal Set
Product Name Frequency-agile true-diversity UHF wireless system featuring a handheld transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone - FB4030H3 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1181 inch (3 mm)
Thickness / Height 0.0394 inch (1 mm)
View Details