Visual Sound, Inc. UHF wireless system with bodypack transmitter and CK55 cardioid lavalier microphone WMS 40PRO/PT/55

Description
AKG Acoustics, U.S. The AKG WMS40PRO/55 is a UHF wireless system with a CK55 cardioid lavalier microphone that delivers exceptional sound and high value. The system incorporates AKG's High Definition Audio Performance with 40-20,000 Hz response and 110 dB dynamic range to deliver true hard-wired sound quality. The ultra-miniature bodypack transmitter delivers 30 hours of operation for low operating cost and even includes charging contacts for use with the optional CU400 dual-bay charging station. The CK55 is inconspicuous in size, yet maintains excellent pattern control for superior gain-before-feedback . The PT40PRO bodypack has an on-mute-off switch and is finished in a soft-touch paint that makes it easy to use. The all-metal receiver can be rack-mounted with the optional RMU40 or RMU40PRO kits and has a front-panel level control. Backed by a two-year parts and labor warranty from AKG, the WMS40PRO is easy and cost-effective to use. High Definition Audio Performance delivers wide response and high dynamic range for true hard-wired sound quality Transmitter delivers 30 hours of operation from 1 x AA battery for ultra-low operating cost All-metal receiver has front-panel level control and balanced output connector. Can be rack-mounted with optional RMU40 or RMU40PRO kit CK55L cardioid lavalier microphone has excellent intelligibility and low susceptibility to feedback PT40PRO bodypack has on-mute-off switch and soft-touch paint finish for ease of use PT40PRO bodypack has built-in charging contacts for use with optional CU400 dual-bay charging station. Two-year parts and labor warranty from AKG.
Description
AKG Acoustics, U.S. The AKG WMS40PRO/55 is a UHF wireless system with a CK55 cardioid lavalier microphone that delivers exceptional sound and high value. The system incorporates AKG's High Definition Audio Performance with 40-20,000 Hz response and 110 dB dynamic range to deliver true hard-wired sound quality. The ultra-miniature bodypack transmitter delivers 30 hours of operation for low operating cost and even includes charging contacts for use with the optional CU400 dual-bay charging station. The CK55 is inconspicuous in size, yet maintains excellent pattern control for superior gain-before-feedback . The PT40PRO bodypack has an on-mute-off switch and is finished in a soft-touch paint that makes it easy to use. The all-metal receiver can be rack-mounted with the optional RMU40 or RMU40PRO kits and has a front-panel level control. Backed by a two-year parts and labor warranty from AKG, the WMS40PRO is easy and cost-effective to use. High Definition Audio Performance delivers wide response and high dynamic range for true hard-wired sound quality Transmitter delivers 30 hours of operation from 1 x AA battery for ultra-low operating cost All-metal receiver has front-panel level control and balanced output connector. Can be rack-mounted with optional RMU40 or RMU40PRO kit CK55L cardioid lavalier microphone has excellent intelligibility and low susceptibility to feedback PT40PRO bodypack has on-mute-off switch and soft-touch paint finish for ease of use PT40PRO bodypack has built-in charging contacts for use with optional CU400 dual-bay charging station. Two-year parts and labor warranty from AKG.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
UHF wireless system with bodypack transmitter and CK55 cardioid lavalier microphone
WMS 40PRO/PT/55
UHF wireless system with bodypack transmitter and CK55 cardioid lavalier microphone WMS 40PRO/PT/55
AKG Acoustics, U.S. The AKG WMS40PRO/55 is a UHF wireless system with a CK55 cardioid lavalier microphone that delivers exceptional sound and high value. The system incorporates AKG's High Definition Audio Performance with 40-20,000 Hz response and 110 dB dynamic range to deliver true hard-wired sound quality. The ultra-miniature bodypack transmitter delivers 30 hours of operation for low operating cost and even includes charging contacts for use with the optional CU400 dual-bay charging station. The CK55 is inconspicuous in size, yet maintains excellent pattern control for superior gain-before-feedback . The PT40PRO bodypack has an on-mute-off switch and is finished in a soft-touch paint that makes it easy to use. The all-metal receiver can be rack-mounted with the optional RMU40 or RMU40PRO kits and has a front-panel level control. Backed by a two-year parts and labor warranty from AKG, the WMS40PRO is easy and cost-effective to use. High Definition Audio Performance delivers wide response and high dynamic range for true hard-wired sound quality Transmitter delivers 30 hours of operation from 1 x AA battery for ultra-low operating cost All-metal receiver has front-panel level control and balanced output connector. Can be rack-mounted with optional RMU40 or RMU40PRO kit CK55L cardioid lavalier microphone has excellent intelligibility and low susceptibility to feedback PT40PRO bodypack has on-mute-off switch and soft-touch paint finish for ease of use PT40PRO bodypack has built-in charging contacts for use with optional CU400 dual-bay charging station. Two-year parts and labor warranty from AKG.

AKG Acoustics, U.S.

The AKG WMS40PRO/55 is a UHF wireless system with a CK55 cardioid lavalier microphone that delivers exceptional sound and high value. The system incorporates AKG's High Definition Audio Performance with 40-20,000 Hz response and 110 dB dynamic range to deliver true hard-wired sound quality. The ultra-miniature bodypack transmitter delivers 30 hours of operation for low operating cost and even includes charging contacts for use with the optional CU400 dual-bay charging station. The CK55 is inconspicuous in size, yet maintains excellent pattern control for superior gain-before-feedback. The PT40PRO bodypack has an on-mute-off switch and is finished in a soft-touch paint that makes it easy to use. The all-metal receiver can be rack-mounted with the optional RMU40 or RMU40PRO kits and has a front-panel level control. Backed by a two-year parts and labor warranty from AKG, the WMS40PRO is easy and cost-effective to use.

  • High Definition Audio Performance delivers wide response and high dynamic range for true hard-wired sound quality
  • Transmitter delivers 30 hours of operation from 1 x AA battery for ultra-low operating cost
  • All-metal receiver has front-panel level control and balanced output connector. Can be rack-mounted with optional RMU40 or RMU40PRO kit
  • CK55L cardioid lavalier microphone has excellent intelligibility and low susceptibility to feedback
  • PT40PRO bodypack has on-mute-off switch and soft-touch paint finish for ease of use
  • PT40PRO bodypack has built-in charging contacts for use with optional CU400 dual-bay charging station.
  • Two-year parts and labor warranty from AKG.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WMS 40PRO/PT/55
Product Name UHF wireless system with bodypack transmitter and CK55 cardioid lavalier microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Microphones - 2603-CM06M-10P24-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 63.1 mV/Pa (435023 mV/psi)
SN Ratio 68 dB
View Details