Visual Sound, Inc. UHF wireless system with bodypack transmitter and AKG C444L head-worn microphone WMS 40PRO/PT/444

Description
AKG Acoustics, U.S. The AKG WMS40PRO/PT/444 is a UHF wireless system with a bodypack transmitter and the C444L head-worn cardioid condenser microphone.The system features AKG's High Definition Audio Performance that delivers wide 40-20,000 Hz response and high 110 dB dynamic range for true hard-wired sound quality. The system delivers 30 hours of operation from a single AA battery for ultra-low operating costs. The miniature bodypack transmitter features a soft-touch paint finish, on-mute-off switching for local control and built-in charging contacts for use with the AKG CU400 dual-bay charging station for added convenience and economy. The C444L head-worn microphone is made of rubber-covered flexible metal tubing and attaches to both ears to stay comfortably in place. The microphone features a gooseneck with a shock mount for the microphone plus a built-in moisture shield to ensure perspiration stays out of the capsule. The all-metal receiver has a front-panel level control, a 1/4-inch TRS output connector and it can be rack-mounted using the optional RMU40 or RMU40PRO kits. Backed by a two-year parts and labor warranty from AKG, the WMS40PRO/PT/444 is a great-sounding,easy to use, rugged, reliable, cost-effective wireless solution. High performance, economical plug-and-play UHF wireless system with AKG C444L head-worn cardioid condenser microphone High Definition Audio Performance delivers wide 40-20,000 Hz response and high 110 dB dynamic range for true hard-wired sound quality 30 hours of operation from a single AA battery for ultra-low operating costs. C444L head-worn microphone has dual-ear design and flexible metal tubing for secure, comfortable fit on any sized head. Condenser cardioid capsule delivers impressive sound quality. The C444L has a flexible gooseneck with a built in shock mount for easy position and to minimize handling noise. The bodypack transmitter has built-in charging contacts for use with CU400 dual-bay charging station for even greater economy and convenience. The miniature-sized bodypack transmitter features a soft-touch paint finish and on-mute-off switch for local control. All-metal receiver has front-panel output level control, balanced 1/4-inch TRS connector and can be rack mounted with optional RMU40 or RMU40PRO kits. Two-year parts and labor warranty from AKG.
Description
AKG Acoustics, U.S. The AKG WMS40PRO/PT/444 is a UHF wireless system with a bodypack transmitter and the C444L head-worn cardioid condenser microphone.The system features AKG's High Definition Audio Performance that delivers wide 40-20,000 Hz response and high 110 dB dynamic range for true hard-wired sound quality. The system delivers 30 hours of operation from a single AA battery for ultra-low operating costs. The miniature bodypack transmitter features a soft-touch paint finish, on-mute-off switching for local control and built-in charging contacts for use with the AKG CU400 dual-bay charging station for added convenience and economy. The C444L head-worn microphone is made of rubber-covered flexible metal tubing and attaches to both ears to stay comfortably in place. The microphone features a gooseneck with a shock mount for the microphone plus a built-in moisture shield to ensure perspiration stays out of the capsule. The all-metal receiver has a front-panel level control, a 1/4-inch TRS output connector and it can be rack-mounted using the optional RMU40 or RMU40PRO kits. Backed by a two-year parts and labor warranty from AKG, the WMS40PRO/PT/444 is a great-sounding,easy to use, rugged, reliable, cost-effective wireless solution. High performance, economical plug-and-play UHF wireless system with AKG C444L head-worn cardioid condenser microphone High Definition Audio Performance delivers wide 40-20,000 Hz response and high 110 dB dynamic range for true hard-wired sound quality 30 hours of operation from a single AA battery for ultra-low operating costs. C444L head-worn microphone has dual-ear design and flexible metal tubing for secure, comfortable fit on any sized head. Condenser cardioid capsule delivers impressive sound quality. The C444L has a flexible gooseneck with a built in shock mount for easy position and to minimize handling noise. The bodypack transmitter has built-in charging contacts for use with CU400 dual-bay charging station for even greater economy and convenience. The miniature-sized bodypack transmitter features a soft-touch paint finish and on-mute-off switch for local control. All-metal receiver has front-panel output level control, balanced 1/4-inch TRS connector and can be rack mounted with optional RMU40 or RMU40PRO kits. Two-year parts and labor warranty from AKG.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
UHF wireless system with bodypack transmitter and AKG C444L head-worn microphone
WMS 40PRO/PT/444
UHF wireless system with bodypack transmitter and AKG C444L head-worn microphone WMS 40PRO/PT/444
AKG Acoustics, U.S. The AKG WMS40PRO/PT/444 is a UHF wireless system with a bodypack transmitter and the C444L head-worn cardioid condenser microphone.The system features AKG's High Definition Audio Performance that delivers wide 40-20,000 Hz response and high 110 dB dynamic range for true hard-wired sound quality. The system delivers 30 hours of operation from a single AA battery for ultra-low operating costs. The miniature bodypack transmitter features a soft-touch paint finish, on-mute-off switching for local control and built-in charging contacts for use with the AKG CU400 dual-bay charging station for added convenience and economy. The C444L head-worn microphone is made of rubber-covered flexible metal tubing and attaches to both ears to stay comfortably in place. The microphone features a gooseneck with a shock mount for the microphone plus a built-in moisture shield to ensure perspiration stays out of the capsule. The all-metal receiver has a front-panel level control, a 1/4-inch TRS output connector and it can be rack-mounted using the optional RMU40 or RMU40PRO kits. Backed by a two-year parts and labor warranty from AKG, the WMS40PRO/PT/444 is a great-sounding,easy to use, rugged, reliable, cost-effective wireless solution. High performance, economical plug-and-play UHF wireless system with AKG C444L head-worn cardioid condenser microphone High Definition Audio Performance delivers wide 40-20,000 Hz response and high 110 dB dynamic range for true hard-wired sound quality 30 hours of operation from a single AA battery for ultra-low operating costs. C444L head-worn microphone has dual-ear design and flexible metal tubing for secure, comfortable fit on any sized head. Condenser cardioid capsule delivers impressive sound quality. The C444L has a flexible gooseneck with a built in shock mount for easy position and to minimize handling noise. The bodypack transmitter has built-in charging contacts for use with CU400 dual-bay charging station for even greater economy and convenience. The miniature-sized bodypack transmitter features a soft-touch paint finish and on-mute-off switch for local control. All-metal receiver has front-panel output level control, balanced 1/4-inch TRS connector and can be rack mounted with optional RMU40 or RMU40PRO kits. Two-year parts and labor warranty from AKG.

AKG Acoustics, U.S.

The AKG WMS40PRO/PT/444 is a UHF wireless system with a bodypack transmitter and the C444L head-worn cardioid condenser microphone.The system features AKG's High Definition Audio Performance that delivers wide 40-20,000 Hz response and high 110 dB dynamic range for true hard-wired sound quality. The system delivers 30 hours of operation from a single AA battery for ultra-low operating costs. The miniature bodypack transmitter features a soft-touch paint finish, on-mute-off switching for local control and built-in charging contacts for use with the AKG CU400 dual-bay charging station for added convenience and economy. The C444L head-worn microphone is made of rubber-covered flexible metal tubing and attaches to both ears to stay comfortably in place. The microphone features a gooseneck with a shock mount for the microphone plus a built-in moisture shield to ensure perspiration stays out of the capsule. The all-metal receiver has a front-panel level control, a 1/4-inch TRS output connector and it can be rack-mounted using the optional RMU40 or RMU40PRO kits. Backed by a two-year parts and labor warranty from AKG, the WMS40PRO/PT/444 is a great-sounding,easy to use, rugged, reliable, cost-effective wireless solution.

  • High performance, economical plug-and-play UHF wireless system with AKG C444L head-worn cardioid condenser microphone
  • High Definition Audio Performance delivers wide 40-20,000 Hz response and high 110 dB dynamic range for true hard-wired sound quality
  • 30 hours of operation from a single AA battery for ultra-low operating costs.
  • C444L head-worn microphone has dual-ear design and flexible metal tubing for secure, comfortable fit on any sized head. Condenser cardioid capsule delivers impressive sound quality.
  • The C444L has a flexible gooseneck with a built in shock mount for easy position and to minimize handling noise.
  • The bodypack transmitter has built-in charging contacts for use with CU400 dual-bay charging station for even greater economy and convenience.
  • The miniature-sized bodypack transmitter features a soft-touch paint finish and on-mute-off switch for local control.
  • All-metal receiver has front-panel output level control, balanced 1/4-inch TRS connector and can be rack mounted with optional RMU40 or RMU40PRO kits.
  • Two-year parts and labor warranty from AKG.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WMS 40PRO/PT/444
Product Name UHF wireless system with bodypack transmitter and AKG C444L head-worn microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details