Visual Sound, Inc. Frequency-selectable UHF bodypack wireless system with the AKG CK55L cardioid lavalier microphones WMS 40FL/PT/55/**

Description
AKG Acoustics, U.S. The AKG WMS 40 Pro Flexx PT/55 is a frequency-selectable UHF wireless system that is packaged with the AKG CK55 cardioid lavalier microphone. The system features a simple-to-use channel selector that makes it easy to side-step interference and to use in multi-channel applications for up to 9 systems. The system features AKG's High-Definition Audio Performance that delivers class-leading 35 - 20,000 Hz response and wide 110 dB dynamic range for true hard-wired sound. The bodypack tranmitter will deliver 30 hours of operation from a single AA battery for the lowest operating cost. The ultra-miniature bodypack is ergonomically curved and finished in soft-touch paint for easy handling, and it features an off-mute-on switch, variable gain control and a 3-pin locking mini-XLR input connector. The metal-chassis receiver can be rack-mounted singly or side-by-side using the optional AKG RMU40 kit and has balanced 3-pin XLR-type and unbalanced 1/4-inch output connectors, a user-adjustable squelch control and front-panel level control. The CK 55L cardioid lavalier microphone features excellent pattern control for high gain-before-feedback and has a well-crafted presence peak for added intelligibility. The system comes packaged in a hard-sided plastic carrying case and is backed by a two-year parts and labor warranty from AKG. Frequency-selectable UHF wireless system with makes side-stepping interference easy with its simple-to-use channel selection for quick setup. High-Definition Audio Performance characterized by class-leading 35 - 20,000 Hz response and 110 dB dynamic range for true hard-wired sound Bodypack transmitter delivers 30 hours of operation from a single 1.5-volt AA battery for ultra-low operating cost and added convenience. Up to nine systems can be used simultaneously (subject to local conditions) AKG CK 55L cardioid lavalier microphone delivers natural sound with excellent intelligibility and good gain-before-feedback All-metal receiver has full status monitoring and can be rack-mounted singly or side-by-side using optional AKG RMU40 kit. Receiver has balanced 3-pin XLR-type and unbalanced 1/4-inch output connectors, user-adjustable squelch control and front-panel level control. Ultra-miniature bodypack has soft-touch finish for easy handling and has a metal belt clip and built-in charging contacts for use with optional AKG CU400 charging station.
Description
AKG Acoustics, U.S. The AKG WMS 40 Pro Flexx PT/55 is a frequency-selectable UHF wireless system that is packaged with the AKG CK55 cardioid lavalier microphone. The system features a simple-to-use channel selector that makes it easy to side-step interference and to use in multi-channel applications for up to 9 systems. The system features AKG's High-Definition Audio Performance that delivers class-leading 35 - 20,000 Hz response and wide 110 dB dynamic range for true hard-wired sound. The bodypack tranmitter will deliver 30 hours of operation from a single AA battery for the lowest operating cost. The ultra-miniature bodypack is ergonomically curved and finished in soft-touch paint for easy handling, and it features an off-mute-on switch, variable gain control and a 3-pin locking mini-XLR input connector. The metal-chassis receiver can be rack-mounted singly or side-by-side using the optional AKG RMU40 kit and has balanced 3-pin XLR-type and unbalanced 1/4-inch output connectors, a user-adjustable squelch control and front-panel level control. The CK 55L cardioid lavalier microphone features excellent pattern control for high gain-before-feedback and has a well-crafted presence peak for added intelligibility. The system comes packaged in a hard-sided plastic carrying case and is backed by a two-year parts and labor warranty from AKG. Frequency-selectable UHF wireless system with makes side-stepping interference easy with its simple-to-use channel selection for quick setup. High-Definition Audio Performance characterized by class-leading 35 - 20,000 Hz response and 110 dB dynamic range for true hard-wired sound Bodypack transmitter delivers 30 hours of operation from a single 1.5-volt AA battery for ultra-low operating cost and added convenience. Up to nine systems can be used simultaneously (subject to local conditions) AKG CK 55L cardioid lavalier microphone delivers natural sound with excellent intelligibility and good gain-before-feedback All-metal receiver has full status monitoring and can be rack-mounted singly or side-by-side using optional AKG RMU40 kit. Receiver has balanced 3-pin XLR-type and unbalanced 1/4-inch output connectors, user-adjustable squelch control and front-panel level control. Ultra-miniature bodypack has soft-touch finish for easy handling and has a metal belt clip and built-in charging contacts for use with optional AKG CU400 charging station.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Frequency-selectable UHF bodypack wireless system with the AKG CK55L cardioid lavalier microphones
WMS 40FL/PT/55/**
Frequency-selectable UHF bodypack wireless system with the AKG CK55L cardioid lavalier microphones WMS 40FL/PT/55/**
AKG Acoustics, U.S. The AKG WMS 40 Pro Flexx PT/55 is a frequency-selectable UHF wireless system that is packaged with the AKG CK55 cardioid lavalier microphone. The system features a simple-to-use channel selector that makes it easy to side-step interference and to use in multi-channel applications for up to 9 systems. The system features AKG's High-Definition Audio Performance that delivers class-leading 35 - 20,000 Hz response and wide 110 dB dynamic range for true hard-wired sound. The bodypack tranmitter will deliver 30 hours of operation from a single AA battery for the lowest operating cost. The ultra-miniature bodypack is ergonomically curved and finished in soft-touch paint for easy handling, and it features an off-mute-on switch, variable gain control and a 3-pin locking mini-XLR input connector. The metal-chassis receiver can be rack-mounted singly or side-by-side using the optional AKG RMU40 kit and has balanced 3-pin XLR-type and unbalanced 1/4-inch output connectors, a user-adjustable squelch control and front-panel level control. The CK 55L cardioid lavalier microphone features excellent pattern control for high gain-before-feedback and has a well-crafted presence peak for added intelligibility. The system comes packaged in a hard-sided plastic carrying case and is backed by a two-year parts and labor warranty from AKG. Frequency-selectable UHF wireless system with makes side-stepping interference easy with its simple-to-use channel selection for quick setup. High-Definition Audio Performance characterized by class-leading 35 - 20,000 Hz response and 110 dB dynamic range for true hard-wired sound Bodypack transmitter delivers 30 hours of operation from a single 1.5-volt AA battery for ultra-low operating cost and added convenience. Up to nine systems can be used simultaneously (subject to local conditions) AKG CK 55L cardioid lavalier microphone delivers natural sound with excellent intelligibility and good gain-before-feedback All-metal receiver has full status monitoring and can be rack-mounted singly or side-by-side using optional AKG RMU40 kit. Receiver has balanced 3-pin XLR-type and unbalanced 1/4-inch output connectors, user-adjustable squelch control and front-panel level control. Ultra-miniature bodypack has soft-touch finish for easy handling and has a metal belt clip and built-in charging contacts for use with optional AKG CU400 charging station.

AKG Acoustics, U.S.

The AKG WMS 40 Pro Flexx PT/55 is a frequency-selectable UHF wireless system that is packaged with the AKG CK55 cardioid lavalier microphone. The system features a simple-to-use channel selector that makes it easy to side-step interference and to use in multi-channel applications for up to 9 systems. The system features AKG's High-Definition Audio Performance that delivers class-leading 35 - 20,000 Hz response and wide 110 dB dynamic range for true hard-wired sound. The bodypack tranmitter will deliver 30 hours of operation from a single AA battery for the lowest operating cost. The ultra-miniature bodypack is ergonomically curved and finished in soft-touch paint for easy handling, and it features an off-mute-on switch, variable gain control and a 3-pin locking mini-XLR input connector. The metal-chassis receiver can be rack-mounted singly or side-by-side using the optional AKG RMU40 kit and has balanced 3-pin XLR-type and unbalanced 1/4-inch output connectors, a user-adjustable squelch control and front-panel level control. The CK 55L cardioid lavalier microphone features excellent pattern control for high gain-before-feedback and has a well-crafted presence peak for added intelligibility. The system comes packaged in a hard-sided plastic carrying case and is backed by a two-year parts and labor warranty from AKG.

  • Frequency-selectable UHF wireless system with makes side-stepping interference easy with its simple-to-use channel selection for quick setup.
  • High-Definition Audio Performance characterized by class-leading 35 - 20,000 Hz response and 110 dB dynamic range for true hard-wired sound
  • Bodypack transmitter delivers 30 hours of operation from a single 1.5-volt AA battery for ultra-low operating cost and added convenience.
  • Up to nine systems can be used simultaneously (subject to local conditions)
  • AKG CK 55L cardioid lavalier microphone delivers natural sound with excellent intelligibility and good gain-before-feedback
  • All-metal receiver has full status monitoring and can be rack-mounted singly or side-by-side using optional AKG RMU40 kit.
  • Receiver has balanced 3-pin XLR-type and unbalanced 1/4-inch output connectors, user-adjustable squelch control and front-panel level control.
  • Ultra-miniature bodypack has soft-touch finish for easy handling and has a metal belt clip and built-in charging contacts for use with optional AKG CU400 charging station.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WMS 40FL/PT/55/**
Product Name Frequency-selectable UHF bodypack wireless system with the AKG CK55L cardioid lavalier microphones
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 2603-CM06M-05P35-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 17.78 mV/Pa (122606 mV/psi)
SN Ratio 62 dB
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers