Visual Sound, Inc. Dual-channel UHF wireless system with two handheld transmitters WMS 40D/HT

Description
AKG Acoustics, U.S. The AKG WMS 40 Dual offers the convenience and economy of two separate UHF wireless systems housed in a single half-rack chassis. The slim, ergonomic handheld transmitters feature the sound of the AKG D880, the new standard for pristine vocal performance for live sound. The system features High-Definition Audio Performance with class-leading 40-20,000 Hz response and 110 dB dynamic range to deliver the legendary AKG sound. The handheld transmitters deliver 30 hours of operation from a single AA battery for the lowest operating cost, plus the transmitters have built-in charging contacts for use with the CU400 dual-bay charging station. The all-metal receiver has separate level controls and outputs for each channel for complete system control. Up to 6 channels can be used simultaneously. The WMS 40 Dual system is backed by a two-year parts and labor warranty from AKG. Two UHF wireless systems housed a single half-rack receiver with separate outputs and level controls for each system High-Definition Audio Performance delivers class-leading 40-20,000 Hz response and 110 dB dynamic range for true hard-wired sound quality The transmitters deliver 30 hours of operation from a single AA battery for the lowest operating cost and greatest convenience All-metal receiver can be rack-mounted singly or side-by-side with optional RMU40 kit Slim, ergonomic handheld transmitters are finished in soft-touch paint for comfortable handling. Transmitters have built-in charging contacts for use with CU400 charging station Backed by a two-year parts and labor warranty from AKG
Description
AKG Acoustics, U.S. The AKG WMS 40 Dual offers the convenience and economy of two separate UHF wireless systems housed in a single half-rack chassis. The slim, ergonomic handheld transmitters feature the sound of the AKG D880, the new standard for pristine vocal performance for live sound. The system features High-Definition Audio Performance with class-leading 40-20,000 Hz response and 110 dB dynamic range to deliver the legendary AKG sound. The handheld transmitters deliver 30 hours of operation from a single AA battery for the lowest operating cost, plus the transmitters have built-in charging contacts for use with the CU400 dual-bay charging station. The all-metal receiver has separate level controls and outputs for each channel for complete system control. Up to 6 channels can be used simultaneously. The WMS 40 Dual system is backed by a two-year parts and labor warranty from AKG. Two UHF wireless systems housed a single half-rack receiver with separate outputs and level controls for each system High-Definition Audio Performance delivers class-leading 40-20,000 Hz response and 110 dB dynamic range for true hard-wired sound quality The transmitters deliver 30 hours of operation from a single AA battery for the lowest operating cost and greatest convenience All-metal receiver can be rack-mounted singly or side-by-side with optional RMU40 kit Slim, ergonomic handheld transmitters are finished in soft-touch paint for comfortable handling. Transmitters have built-in charging contacts for use with CU400 charging station Backed by a two-year parts and labor warranty from AKG

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Dual-channel UHF wireless system with two handheld transmitters
WMS 40D/HT
Dual-channel UHF wireless system with two handheld transmitters WMS 40D/HT
AKG Acoustics, U.S. The AKG WMS 40 Dual offers the convenience and economy of two separate UHF wireless systems housed in a single half-rack chassis. The slim, ergonomic handheld transmitters feature the sound of the AKG D880, the new standard for pristine vocal performance for live sound. The system features High-Definition Audio Performance with class-leading 40-20,000 Hz response and 110 dB dynamic range to deliver the legendary AKG sound. The handheld transmitters deliver 30 hours of operation from a single AA battery for the lowest operating cost, plus the transmitters have built-in charging contacts for use with the CU400 dual-bay charging station. The all-metal receiver has separate level controls and outputs for each channel for complete system control. Up to 6 channels can be used simultaneously. The WMS 40 Dual system is backed by a two-year parts and labor warranty from AKG. Two UHF wireless systems housed a single half-rack receiver with separate outputs and level controls for each system High-Definition Audio Performance delivers class-leading 40-20,000 Hz response and 110 dB dynamic range for true hard-wired sound quality The transmitters deliver 30 hours of operation from a single AA battery for the lowest operating cost and greatest convenience All-metal receiver can be rack-mounted singly or side-by-side with optional RMU40 kit Slim, ergonomic handheld transmitters are finished in soft-touch paint for comfortable handling. Transmitters have built-in charging contacts for use with CU400 charging station Backed by a two-year parts and labor warranty from AKG

AKG Acoustics, U.S.

The AKG WMS 40 Dual offers the convenience and economy of two separate UHF wireless systems housed in a single half-rack chassis. The slim, ergonomic handheld transmitters feature the sound of the AKG D880, the new standard for pristine vocal performance for live sound. The system features High-Definition Audio Performance with class-leading 40-20,000 Hz response and 110 dB dynamic range to deliver the legendary AKG sound. The handheld transmitters deliver 30 hours of operation from a single AA battery for the lowest operating cost, plus the transmitters have built-in charging contacts for use with the CU400 dual-bay charging station. The all-metal receiver has separate level controls and outputs for each channel for complete system control. Up to 6 channels can be used simultaneously. The WMS 40 Dual system is backed by a two-year parts and labor warranty from AKG.

  • Two UHF wireless systems housed a single half-rack receiver with separate outputs and level controls for each system
  • High-Definition Audio Performance delivers class-leading 40-20,000 Hz response and 110 dB dynamic range for true hard-wired sound quality
  • The transmitters deliver 30 hours of operation from a single AA battery for the lowest operating cost and greatest convenience
  • All-metal receiver can be rack-mounted singly or side-by-side with optional RMU40 kit
  • Slim, ergonomic handheld transmitters are finished in soft-touch paint for comfortable handling. Transmitters have built-in charging contacts for use with CU400 charging station
  • Backed by a two-year parts and labor warranty from AKG
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WMS 40D/HT
Product Name Dual-channel UHF wireless system with two handheld transmitters
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM72D128VV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details