Visual Sound, Inc. Dual-channel UHF wireless system with handheld transmitter, bodypack transmitter and C444L cardioid headset microphone WMS 40D/HT/44

Description
AKG Acoustics, U.S. The AKG WMS 40 PRO Dual "Presenter" system is a two-channel UHF wireless system featuring a handheld transmitter with the legendary sound of the AKG D880, a bodypack transmitter and the AKG C444L cardioid headset microphone. The receiver offers the economy and flexibility of two wireless channels housed in a single half-rack chassis with separate level controls and outputs for each microphone.The system features High-Definition Audio Performance with class-leading 40-20,000 Hz response and 110 dB dynamic range for true hard-wired sound quality. The handheld and bodypack transmitters both deliver 30 hours of operation from a single AA battery for the lowest cost of operation, plus they also have charging contacts built in for use with the CU400 charging station for even greater convenience and economy. The slim handheld and ultra-minature bodypack feature variable gain controls, on/mute/off switches and are finished in a soft-touch paint finish for comfortable handling. The C444L headset microphone features a flexible gooseneck with built in moisture shield to protect the capsule from sweat, etc. The all-metal receiver has separate level controls and outputs for each channel for complete control. The system is backed by a two-year parts and labor warranty from AKG. Two separate UHF receivers in a single chassis for greater convenience and economy High-Definition Audio Performance delivers class-leading 40-20,000 Hz response and 110 dB dynamic range for true hard-wired quality sound Handheld and bodypack transmitters deliver 30 hours of operation from a single AA battery for the lowest operating cost,and have built in charging contacts for use with AKG CU400 dual-bay charging station All-metal receiver can be rack-mounted singly or side-by-side with optional RMU40 kit Receiver has separate level controls and balanced outputs for each channel. The slim handheld and ultra-miniature bodypack are finished in soft-touch paint for secure, comfortable handling Backed by two-year parts and labor warranty from AKG
Description
AKG Acoustics, U.S. The AKG WMS 40 PRO Dual "Presenter" system is a two-channel UHF wireless system featuring a handheld transmitter with the legendary sound of the AKG D880, a bodypack transmitter and the AKG C444L cardioid headset microphone. The receiver offers the economy and flexibility of two wireless channels housed in a single half-rack chassis with separate level controls and outputs for each microphone.The system features High-Definition Audio Performance with class-leading 40-20,000 Hz response and 110 dB dynamic range for true hard-wired sound quality. The handheld and bodypack transmitters both deliver 30 hours of operation from a single AA battery for the lowest cost of operation, plus they also have charging contacts built in for use with the CU400 charging station for even greater convenience and economy. The slim handheld and ultra-minature bodypack feature variable gain controls, on/mute/off switches and are finished in a soft-touch paint finish for comfortable handling. The C444L headset microphone features a flexible gooseneck with built in moisture shield to protect the capsule from sweat, etc. The all-metal receiver has separate level controls and outputs for each channel for complete control. The system is backed by a two-year parts and labor warranty from AKG. Two separate UHF receivers in a single chassis for greater convenience and economy High-Definition Audio Performance delivers class-leading 40-20,000 Hz response and 110 dB dynamic range for true hard-wired quality sound Handheld and bodypack transmitters deliver 30 hours of operation from a single AA battery for the lowest operating cost,and have built in charging contacts for use with AKG CU400 dual-bay charging station All-metal receiver can be rack-mounted singly or side-by-side with optional RMU40 kit Receiver has separate level controls and balanced outputs for each channel. The slim handheld and ultra-miniature bodypack are finished in soft-touch paint for secure, comfortable handling Backed by two-year parts and labor warranty from AKG

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Dual-channel UHF wireless system with handheld transmitter, bodypack transmitter and C444L cardioid headset microphone
WMS 40D/HT/44
Dual-channel UHF wireless system with handheld transmitter, bodypack transmitter and C444L cardioid headset microphone WMS 40D/HT/44
AKG Acoustics, U.S. The AKG WMS 40 PRO Dual "Presenter" system is a two-channel UHF wireless system featuring a handheld transmitter with the legendary sound of the AKG D880, a bodypack transmitter and the AKG C444L cardioid headset microphone. The receiver offers the economy and flexibility of two wireless channels housed in a single half-rack chassis with separate level controls and outputs for each microphone.The system features High-Definition Audio Performance with class-leading 40-20,000 Hz response and 110 dB dynamic range for true hard-wired sound quality. The handheld and bodypack transmitters both deliver 30 hours of operation from a single AA battery for the lowest cost of operation, plus they also have charging contacts built in for use with the CU400 charging station for even greater convenience and economy. The slim handheld and ultra-minature bodypack feature variable gain controls, on/mute/off switches and are finished in a soft-touch paint finish for comfortable handling. The C444L headset microphone features a flexible gooseneck with built in moisture shield to protect the capsule from sweat, etc. The all-metal receiver has separate level controls and outputs for each channel for complete control. The system is backed by a two-year parts and labor warranty from AKG. Two separate UHF receivers in a single chassis for greater convenience and economy High-Definition Audio Performance delivers class-leading 40-20,000 Hz response and 110 dB dynamic range for true hard-wired quality sound Handheld and bodypack transmitters deliver 30 hours of operation from a single AA battery for the lowest operating cost,and have built in charging contacts for use with AKG CU400 dual-bay charging station All-metal receiver can be rack-mounted singly or side-by-side with optional RMU40 kit Receiver has separate level controls and balanced outputs for each channel. The slim handheld and ultra-miniature bodypack are finished in soft-touch paint for secure, comfortable handling Backed by two-year parts and labor warranty from AKG

AKG Acoustics, U.S.

The AKG WMS 40 PRO Dual "Presenter" system is a two-channel UHF wireless system featuring a handheld transmitter with the legendary sound of the AKG D880, a bodypack transmitter and the AKG C444L cardioid headset microphone. The receiver offers the economy and flexibility of two wireless channels housed in a single half-rack chassis with separate level controls and outputs for each microphone.The system features High-Definition Audio Performance with class-leading 40-20,000 Hz response and 110 dB dynamic range for true hard-wired sound quality. The handheld and bodypack transmitters both deliver 30 hours of operation from a single AA battery for the lowest cost of operation, plus they also have charging contacts built in for use with the CU400 charging station for even greater convenience and economy. The slim handheld and ultra-minature bodypack feature variable gain controls, on/mute/off switches and are finished in a soft-touch paint finish for comfortable handling. The C444L headset microphone features a flexible gooseneck with built in moisture shield to protect the capsule from sweat, etc. The all-metal receiver has separate level controls and outputs for each channel for complete control. The system is backed by a two-year parts and labor warranty from AKG.

  • Two separate UHF receivers in a single chassis for greater convenience and economy
  • High-Definition Audio Performance delivers class-leading 40-20,000 Hz response and 110 dB dynamic range for true hard-wired quality sound
  • Handheld and bodypack transmitters deliver 30 hours of operation from a single AA battery for the lowest operating cost,and have built in charging contacts for use with AKG CU400 dual-bay charging station
  • All-metal receiver can be rack-mounted singly or side-by-side with optional RMU40 kit
  • Receiver has separate level controls and balanced outputs for each channel.
  • The slim handheld and ultra-miniature bodypack are finished in soft-touch paint for secure, comfortable handling
  • Backed by two-year parts and labor warranty from AKG
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WMS 40D/HT/44
Product Name Dual-channel UHF wireless system with handheld transmitter, bodypack transmitter and C444L cardioid headset microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details