Visual Sound, Inc. Wireless Microphone Systems WMS 40 PRO SPECIAL

Description
AKG Acoustics, U.S. Two Special Sets: Guitar/Vocal Set and Transformer Set To sing and play with wireless mobility, all you need to do is connect the GB 40 to your guitar or bass, put on the C 555 L head-worn microphone, and power up. The SO 40 Snapon Transmitter allows you to make easily your most favorite mic wireless!
Description
AKG Acoustics, U.S. Two Special Sets: Guitar/Vocal Set and Transformer Set To sing and play with wireless mobility, all you need to do is connect the GB 40 to your guitar or bass, put on the C 555 L head-worn microphone, and power up. The SO 40 Snapon Transmitter allows you to make easily your most favorite mic wireless!

Suppliers

Company
Product
Description
Supplier Links
Wireless Microphone Systems - WMS 40 PRO SPECIAL - Visual Sound, Inc.
Broomall, PA, USA
Wireless Microphone Systems
WMS 40 PRO SPECIAL
Wireless Microphone Systems WMS 40 PRO SPECIAL
AKG Acoustics, U.S. Two Special Sets: Guitar/Vocal Set and Transformer Set To sing and play with wireless mobility, all you need to do is connect the GB 40 to your guitar or bass, put on the C 555 L head-worn microphone, and power up. The SO 40 Snapon Transmitter allows you to make easily your most favorite mic wireless!

AKG Acoustics, U.S.

Two Special Sets: Guitar/Vocal Set and Transformer Set
To sing and play with wireless mobility, all you need to do is connect the GB 40 to your guitar or bass, put on the C 555 L head-worn microphone, and power up.
The SO 40 Snapon Transmitter allows you to make easily your most favorite mic wireless!

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WMS 40 PRO SPECIAL
Product Name Wireless Microphone Systems
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6027(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details