Visual Sound, Inc. VHF Wireless Microphone/Transmitter WM/T-PRO-S

Description
Azden Corporation Handheld microphone with built-in transmitter. 2-channel switchable. Standby switch to mute audio. Rubberized coating for reduced touch" noise. Uses a single "AA" battery. Transmits on the "S" set of "PRO" frequencies (171.105MHz and 171.845MHz).
Description
Azden Corporation Handheld microphone with built-in transmitter. 2-channel switchable. Standby switch to mute audio. Rubberized coating for reduced touch" noise. Uses a single "AA" battery. Transmits on the "S" set of "PRO" frequencies (171.105MHz and 171.845MHz).

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
VHF Wireless Microphone/Transmitter
WM/T-PRO-S
VHF Wireless Microphone/Transmitter WM/T-PRO-S
Azden Corporation Handheld microphone with built-in transmitter. 2-channel switchable. Standby switch to mute audio. Rubberized coating for reduced touch" noise. Uses a single "AA" battery. Transmits on the "S" set of "PRO" frequencies (171.105MHz and 171.845MHz).

Azden Corporation

Handheld microphone with built-in transmitter. 2-channel switchable. Standby switch to mute audio. Rubberized coating for reduced touch" noise. Uses a single "AA" battery. Transmits on the "S" set of "PRO" frequencies (171.105MHz and 171.845MHz).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WM/T-PRO-S
Product Name VHF Wireless Microphone/Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details