Visual Sound, Inc. Handheld Microphone WM-5270

Description
TOA Electronics, Inc. The WM-5270 Wireless Microphone employs a dynamic microphone capsule with high input handling capacity and is suitable for vocal application and other professional uses. *Dynamic mic element *Unidirectional, cardioid pattern *64 selectable channels *ON/OFF switch with tab prevents microphone from rolling *Single AA battery (ten hours) *Low battery indication *Built-in antenna *Mic clip and carrying pouch included *Compatible with receiver models: WT-5800, WT-5805, WT-5810, WT-4820, WT-4800 (disc.), WT-4810 (disc.)
Description
TOA Electronics, Inc. The WM-5270 Wireless Microphone employs a dynamic microphone capsule with high input handling capacity and is suitable for vocal application and other professional uses. *Dynamic mic element *Unidirectional, cardioid pattern *64 selectable channels *ON/OFF switch with tab prevents microphone from rolling *Single AA battery (ten hours) *Low battery indication *Built-in antenna *Mic clip and carrying pouch included *Compatible with receiver models: WT-5800, WT-5805, WT-5810, WT-4820, WT-4800 (disc.), WT-4810 (disc.)

Suppliers

Company
Product
Description
Supplier Links
Handheld Microphone - WM-5270 - Visual Sound, Inc.
Broomall, PA, USA
Handheld Microphone
WM-5270
Handheld Microphone WM-5270
TOA Electronics, Inc. The WM-5270 Wireless Microphone employs a dynamic microphone capsule with high input handling capacity and is suitable for vocal application and other professional uses. *Dynamic mic element *Unidirectional, cardioid pattern *64 selectable channels *ON/OFF switch with tab prevents microphone from rolling *Single AA battery (ten hours) *Low battery indication *Built-in antenna *Mic clip and carrying pouch included *Compatible with receiver models: WT-5800, WT-5805, WT-5810, WT-4820, WT-4800 (disc.), WT-4810 (disc.)

TOA Electronics, Inc.

The WM-5270 Wireless Microphone employs a dynamic microphone capsule with high input handling capacity and is suitable for vocal application and other professional uses.

*Dynamic mic element
*Unidirectional, cardioid pattern
*64 selectable channels
*ON/OFF switch with tab prevents microphone from rolling
*Single AA battery (ten hours)
*Low battery indication
*Built-in antenna
*Mic clip and carrying pouch included
*Compatible with receiver models: WT-5800, WT-5805, WT-5810, WT-4820, WT-4800 (disc.), WT-4810 (disc.)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WM-5270
Product Name Handheld Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D128SV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6050(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details