Mitsubishi Digital Electronics America, Inc.
The WL6700U/LU is a high performance Installation LCD projector that will capture the attention of your audience by delivering sharp, bright images with vibrant colors and exceptional details. This native WXGA resolution HD projector shines bright at an amazing 5000 ANSI lumens and is ideal for large auditoriums, open conference halls or operation centers that may have large amounts of ambient lighting.
Split Mode Support Supports split screen (side-by-side) mode for dual computer and video images
sRGB Support Compatible with Microsoft color profile standards.
Super Bright Delivers super bright images with 5000 lumens to present in large meeting and conference rooms.
Anti-Theft Features Equipped with Password Security, Motion Alarm and Screen Capture security features.
Ultra Quiet Operation So much power, so little noise with a fan noise of only 29 dBA (low mode).
ProjectorView Ability for administrators to remotely monitor and manage their projectors
DVI-D Input (HDCP) True digital connection from both PC or video sources.
Cable Cover Clean look. Hide those straggling cables and cords.
Motorized Lens Shift Easily adjustable horizontal or vertical lens shift provides flexibility for installing and displaying image. Motorized focus for accurate image adjustment.
Mitsubishi Digital Electronics America, Inc.
The WL6700U/LU is a high performance Installation LCD projector that will capture the attention of your audience by delivering sharp, bright images with vibrant colors and exceptional details. This native WXGA resolution HD projector shines bright at an amazing 5000 ANSI lumens and is ideal for large auditoriums, open conference halls or operation centers that may have large amounts of ambient lighting.
- Split Mode Support Supports split screen (side-by-side) mode for dual computer and video images
- sRGB Support Compatible with Microsoft color profile standards.
- Super Bright Delivers super bright images with 5000 lumens to present in large meeting and conference rooms.
- Anti-Theft Features Equipped with Password Security, Motion Alarm and Screen Capture security features.
- Ultra Quiet Operation So much power, so little noise with a fan noise of only 29 dBA (low mode).
- ProjectorView Ability for administrators to remotely monitor and manage their projectors
- DVI-D Input (HDCP) True digital connection from both PC or video sources.
- Cable Cover Clean look. Hide those straggling cables and cords.
- Motorized Lens Shift Easily adjustable horizontal or vertical lens shift provides flexibility for installing and displaying image. Motorized focus for accurate image adjustment.