Visual Sound, Inc. Microflex Cardioid Subminiature Lavalier Microphone with 4-Pin Mini-Connector (TA4F), Black WL51B

Description
Shure Incorporated Microflex® Cardioid Subminiature Lavalier Microphone, 5 Attached Cable with 4-Pin Mini-Connector ( TA4F), Black The model WL51B is a Black Cardioid Subminiature Lavalier Microphone with 4-Pin Mini-Connector (TA4F). This provides uncompromised sound quality and high reliability with minimal visibility in sound reinforcement applications such as television broadcasting and stage performances. Despite its small size, the microphone's condenser element provides full, clear and natural reproduction of speech. Designed for applications that require minimal visibility without compromising sound quality, these microphones are available individually, as well as with the Shure UHF, UC, SC and LX Wireless Systems. Electret condenser cartridge 5 Feet Attached Cable Unidirectional pattern High Boost equalization caps included for optimal clarity and response Provides a 10 dB boost centered at 12 kHz Used in applications that require a chest-worn microphone Low visibility with a variety of options for mounting Low handling noise Legendary Shure quality, ruggedness, and reliability Includes magnet mount, lapel clip, dual tie clip, pin mount, and two foam windscreens and carry case
Description
Shure Incorporated Microflex® Cardioid Subminiature Lavalier Microphone, 5 Attached Cable with 4-Pin Mini-Connector ( TA4F), Black The model WL51B is a Black Cardioid Subminiature Lavalier Microphone with 4-Pin Mini-Connector (TA4F). This provides uncompromised sound quality and high reliability with minimal visibility in sound reinforcement applications such as television broadcasting and stage performances. Despite its small size, the microphone's condenser element provides full, clear and natural reproduction of speech. Designed for applications that require minimal visibility without compromising sound quality, these microphones are available individually, as well as with the Shure UHF, UC, SC and LX Wireless Systems. Electret condenser cartridge 5 Feet Attached Cable Unidirectional pattern High Boost equalization caps included for optimal clarity and response Provides a 10 dB boost centered at 12 kHz Used in applications that require a chest-worn microphone Low visibility with a variety of options for mounting Low handling noise Legendary Shure quality, ruggedness, and reliability Includes magnet mount, lapel clip, dual tie clip, pin mount, and two foam windscreens and carry case

Suppliers

Company
Product
Description
Supplier Links
Microflex Cardioid Subminiature Lavalier Microphone with 4-Pin Mini-Connector (TA4F), Black - WL51B - Visual Sound, Inc.
Broomall, PA, USA
Microflex Cardioid Subminiature Lavalier Microphone with 4-Pin Mini-Connector (TA4F), Black
WL51B
Microflex Cardioid Subminiature Lavalier Microphone with 4-Pin Mini-Connector (TA4F), Black WL51B
Shure Incorporated Microflex® Cardioid Subminiature Lavalier Microphone, 5 Attached Cable with 4-Pin Mini-Connector ( TA4F), Black The model WL51B is a Black Cardioid Subminiature Lavalier Microphone with 4-Pin Mini-Connector (TA4F). This provides uncompromised sound quality and high reliability with minimal visibility in sound reinforcement applications such as television broadcasting and stage performances. Despite its small size, the microphone's condenser element provides full, clear and natural reproduction of speech. Designed for applications that require minimal visibility without compromising sound quality, these microphones are available individually, as well as with the Shure UHF, UC, SC and LX Wireless Systems. Electret condenser cartridge 5 Feet Attached Cable Unidirectional pattern High Boost equalization caps included for optimal clarity and response Provides a 10 dB boost centered at 12 kHz Used in applications that require a chest-worn microphone Low visibility with a variety of options for mounting Low handling noise Legendary Shure quality, ruggedness, and reliability Includes magnet mount, lapel clip, dual tie clip, pin mount, and two foam windscreens and carry case

Shure Incorporated

Microflex® Cardioid Subminiature Lavalier Microphone, 5 Attached Cable with 4-Pin Mini-Connector ( TA4F), Black

The model WL51B is a Black Cardioid Subminiature Lavalier Microphone with 4-Pin Mini-Connector (TA4F). This provides uncompromised sound quality and high reliability with minimal visibility in sound reinforcement applications such as television broadcasting and stage performances. Despite its small size, the microphone's condenser element provides full, clear and natural reproduction of speech. Designed for applications that require minimal visibility without compromising sound quality, these microphones are available individually, as well as with the Shure UHF, UC, SC and LX Wireless Systems.

  • Electret condenser cartridge
  • 5 Feet Attached Cable
  • Unidirectional pattern
  • High Boost equalization caps included for optimal clarity and response
  • Provides a 10 dB boost centered at 12 kHz
  • Used in applications that require a chest-worn microphone
  • Low visibility with a variety of options for mounting
  • Low handling noise
  • Legendary Shure quality, ruggedness, and reliability
  • Includes magnet mount, lapel clip, dual tie clip, pin mount, and two foam windscreens and carry case
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WL51B
Product Name Microflex Cardioid Subminiature Lavalier Microphone with 4-Pin Mini-Connector (TA4F), Black
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details