Visual Sound, Inc. Replacement windscreen for EX Series (select models) Windscreen for EX Series

Description
Azden Corporation Replacement windscreen for EX-503/ EX-503H/ EX-503L/ EX-505U/ EX-505UH/ HS-9 & HS-9H. Weight 1.00 lbs.... Replacement windscreen for EX-503/ EX-503H/ EX-503L/ EX-505U/ EX-505UH/ HS-9 & HS-9H. Weight 1.00 lbs.
Description
Azden Corporation Replacement windscreen for EX-503/ EX-503H/ EX-503L/ EX-505U/ EX-505UH/ HS-9 & HS-9H. Weight 1.00 lbs.... Replacement windscreen for EX-503/ EX-503H/ EX-503L/ EX-505U/ EX-505UH/ HS-9 & HS-9H. Weight 1.00 lbs.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Replacement windscreen for EX Series (select models)
Windscreen for EX Series
Replacement windscreen for EX Series (select models) Windscreen for EX Series
Azden Corporation Replacement windscreen for EX-503/ EX-503H/ EX-503L/ EX-505U/ EX-505UH/ HS-9 & HS-9H. Weight 1.00 lbs.... Replacement windscreen for EX-503/ EX-503H/ EX-503L/ EX-505U/ EX-505UH/ HS-9 & HS-9H. Weight 1.00 lbs.

Azden Corporation

Replacement windscreen for EX-503/ EX-503H/ EX-503L/ EX-505U/ EX-505UH/ HS-9 & HS-9H. Weight 1.00 lbs....

Replacement windscreen for EX-503/ EX-503H/ EX-503L/ EX-505U/ EX-505UH/ HS-9 & HS-9H. Weight 1.00 lbs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Windscreen for EX Series
Product Name Replacement windscreen for EX Series (select models)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-B6027P(inner condenser) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details