Visual Sound, Inc. Condenser Headset Microphone WH30TQG

Description
Shure Incorporated For wireless use, the WH30TQG has a 1.5m (5 ft.) high-flex cable and a mini TA4F connector for direct connection to Shure bodypack transmitters. The Shure Model WH30 is a light yet rugged headset microphone. Designed for vocalists and instrument-playing vocalists, the WH30 utilizes a high quality electret-condenser cartridge suitable for all applications where mobility, comfort, low microphone-visibilit y, and high sound quality are required. Because of its cardioid (unidirectional) pickup pattern, the WH30 provides isolation from extraneous sound sources and high gain-before-feedback . Tailored frequency response enhances vocal range Flexible gooseneck for optimum microphone placement Isolation shock mount reduces vibration noise Low-profile, lightweight design Cardioid polar pattern provides maximum gain before feedback High sound pressure level capability Secure snap-on windscreen reduces "p" pops
Description
Shure Incorporated For wireless use, the WH30TQG has a 1.5m (5 ft.) high-flex cable and a mini TA4F connector for direct connection to Shure bodypack transmitters. The Shure Model WH30 is a light yet rugged headset microphone. Designed for vocalists and instrument-playing vocalists, the WH30 utilizes a high quality electret-condenser cartridge suitable for all applications where mobility, comfort, low microphone-visibilit y, and high sound quality are required. Because of its cardioid (unidirectional) pickup pattern, the WH30 provides isolation from extraneous sound sources and high gain-before-feedback . Tailored frequency response enhances vocal range Flexible gooseneck for optimum microphone placement Isolation shock mount reduces vibration noise Low-profile, lightweight design Cardioid polar pattern provides maximum gain before feedback High sound pressure level capability Secure snap-on windscreen reduces "p" pops

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Condenser Headset Microphone
WH30TQG
Condenser Headset Microphone WH30TQG
Shure Incorporated For wireless use, the WH30TQG has a 1.5m (5 ft.) high-flex cable and a mini TA4F connector for direct connection to Shure bodypack transmitters. The Shure Model WH30 is a light yet rugged headset microphone. Designed for vocalists and instrument-playing vocalists, the WH30 utilizes a high quality electret-condenser cartridge suitable for all applications where mobility, comfort, low microphone-visibilit y, and high sound quality are required. Because of its cardioid (unidirectional) pickup pattern, the WH30 provides isolation from extraneous sound sources and high gain-before-feedback . Tailored frequency response enhances vocal range Flexible gooseneck for optimum microphone placement Isolation shock mount reduces vibration noise Low-profile, lightweight design Cardioid polar pattern provides maximum gain before feedback High sound pressure level capability Secure snap-on windscreen reduces "p" pops

Shure Incorporated

For wireless use, the WH30TQG has a 1.5m (5 ft.) high-flex cable and a mini TA4F connector for direct connection to Shure bodypack transmitters.

The Shure Model WH30 is a light yet rugged headset microphone. Designed for vocalists and instrument-playing vocalists, the WH30 utilizes a high quality electret-condenser cartridge suitable for all applications where mobility, comfort, low microphone-visibility, and high sound quality are required. Because of its cardioid (unidirectional) pickup pattern, the WH30 provides isolation from extraneous sound sources and high gain-before-feedback.

  • Tailored frequency response enhances vocal range
  • Flexible gooseneck for optimum microphone placement
  • Isolation shock mount reduces vibration noise
  • Low-profile, lightweight design
  • Cardioid polar pattern provides maximum gain before feedback
  • High sound pressure level capability
  • Secure snap-on windscreen reduces "p" pops
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WH30TQG
Product Name Condenser Headset Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB3729 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details