Visual Sound, Inc. Cardioid Headworn Dynamic Microphone with 1/4 Inch Connector WH20QTR

Description
Shure Incorporated Cardioid Headworn Dynamic Microphone with 1/4" Connector -- The Shure WH20QTR is a rugged, light-weight, dynamic headset microphone that provides high-quality voice pickup. The Shure WH20QTR is a rugged, light-weight, dynamic headset microphone that provides high-quality voice pickup. It fits securely for active microphone users, such as aerobics instructors and musicians, with low visibility for stage appearances. The WH20QTR is suitable for any voice communications application where comfort and reliability are required. This provides greater gain-before-feedback and isolation from ambient noise and other unwanted sound sources, such as air-conditioning, musical instruments and loudspeakers. A carefully shaped frequency response includes a voice-frequency presence peak and a low-frequency rolloff to compensate for the proximity effect inherent in cardioid microphones during close-talk operation. Features a right-angle 1/4-inch phone plug for use with Shure Headset Wireless Microphone Systems or any unbalanced microphone input Lightweight wireframe and headband adjust for a secure, comfortable fit Extra-strong, small-diameter attached microphone cable resists breakage Collapsible microphone boom for easy storage and transportation Smooth, natural frequency response comparable to high-quality dynamic hand-held vocal microphones High input clipping level eliminates overload distortion Reliable at temperature and humidity extremes Supplied foam windscreen and clothing clip
Description
Shure Incorporated Cardioid Headworn Dynamic Microphone with 1/4" Connector -- The Shure WH20QTR is a rugged, light-weight, dynamic headset microphone that provides high-quality voice pickup. The Shure WH20QTR is a rugged, light-weight, dynamic headset microphone that provides high-quality voice pickup. It fits securely for active microphone users, such as aerobics instructors and musicians, with low visibility for stage appearances. The WH20QTR is suitable for any voice communications application where comfort and reliability are required. This provides greater gain-before-feedback and isolation from ambient noise and other unwanted sound sources, such as air-conditioning, musical instruments and loudspeakers. A carefully shaped frequency response includes a voice-frequency presence peak and a low-frequency rolloff to compensate for the proximity effect inherent in cardioid microphones during close-talk operation. Features a right-angle 1/4-inch phone plug for use with Shure Headset Wireless Microphone Systems or any unbalanced microphone input Lightweight wireframe and headband adjust for a secure, comfortable fit Extra-strong, small-diameter attached microphone cable resists breakage Collapsible microphone boom for easy storage and transportation Smooth, natural frequency response comparable to high-quality dynamic hand-held vocal microphones High input clipping level eliminates overload distortion Reliable at temperature and humidity extremes Supplied foam windscreen and clothing clip

Suppliers

Company
Product
Description
Supplier Links
Cardioid Headworn Dynamic Microphone with 1/4 Inch Connector - WH20QTR - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Headworn Dynamic Microphone with 1/4 Inch Connector
WH20QTR
Cardioid Headworn Dynamic Microphone with 1/4 Inch Connector WH20QTR
Shure Incorporated Cardioid Headworn Dynamic Microphone with 1/4" Connector -- The Shure WH20QTR is a rugged, light-weight, dynamic headset microphone that provides high-quality voice pickup. The Shure WH20QTR is a rugged, light-weight, dynamic headset microphone that provides high-quality voice pickup. It fits securely for active microphone users, such as aerobics instructors and musicians, with low visibility for stage appearances. The WH20QTR is suitable for any voice communications application where comfort and reliability are required. This provides greater gain-before-feedback and isolation from ambient noise and other unwanted sound sources, such as air-conditioning, musical instruments and loudspeakers. A carefully shaped frequency response includes a voice-frequency presence peak and a low-frequency rolloff to compensate for the proximity effect inherent in cardioid microphones during close-talk operation. Features a right-angle 1/4-inch phone plug for use with Shure Headset Wireless Microphone Systems or any unbalanced microphone input Lightweight wireframe and headband adjust for a secure, comfortable fit Extra-strong, small-diameter attached microphone cable resists breakage Collapsible microphone boom for easy storage and transportation Smooth, natural frequency response comparable to high-quality dynamic hand-held vocal microphones High input clipping level eliminates overload distortion Reliable at temperature and humidity extremes Supplied foam windscreen and clothing clip

Shure Incorporated

Cardioid Headworn Dynamic Microphone with 1/4" Connector -- The Shure WH20QTR is a rugged, light-weight, dynamic headset microphone that provides high-quality voice pickup.

The Shure WH20QTR is a rugged, light-weight, dynamic headset microphone that provides high-quality voice pickup. It fits securely for active microphone users, such as aerobics instructors and musicians, with low visibility for stage appearances. The WH20QTR is suitable for any voice communications application where comfort and reliability are required. This provides greater gain-before-feedback and isolation from ambient noise and other unwanted sound sources, such as air-conditioning, musical instruments and loudspeakers. A carefully shaped frequency response includes a voice-frequency presence peak and a low-frequency rolloff to compensate for the proximity effect inherent in cardioid microphones during close-talk operation.

  • Features a right-angle 1/4-inch phone plug for use with Shure Headset Wireless Microphone Systems or any unbalanced microphone input
  • Lightweight wireframe and headband adjust for a secure, comfortable fit
  • Extra-strong, small-diameter attached microphone cable resists breakage
  • Collapsible microphone boom for easy storage and transportation
  • Smooth, natural frequency response comparable to high-quality dynamic hand-held vocal microphones
  • High input clipping level eliminates overload distortion
  • Reliable at temperature and humidity extremes
  • Supplied foam windscreen and clothing clip
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WH20QTR
Product Name Cardioid Headworn Dynamic Microphone with 1/4 Inch Connector
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details