Visual Sound, Inc. Anchor Wireless Handheld Microphone WH-6400

Description
Anchor Audio, Inc. The WH-6400 is a wireless handheld microphone/transmitt er with 64 user selectable UHF channels. For use with the WR-6400 wireless UHF receiver. 64 User-Selectable Channels True Diversity - Removable antenna allows easy rackmount PLL Synthesized - Lock on channel for reliable performance Squelch Control - Preset at the factory Easy to operate 6 Year Warranty Anchor Audio Product - Made in the USA
Description
Anchor Audio, Inc. The WH-6400 is a wireless handheld microphone/transmitt er with 64 user selectable UHF channels. For use with the WR-6400 wireless UHF receiver. 64 User-Selectable Channels True Diversity - Removable antenna allows easy rackmount PLL Synthesized - Lock on channel for reliable performance Squelch Control - Preset at the factory Easy to operate 6 Year Warranty Anchor Audio Product - Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Anchor Wireless Handheld Microphone - WH-6400 - Visual Sound, Inc.
Broomall, PA, USA
Anchor Wireless Handheld Microphone
WH-6400
Anchor Wireless Handheld Microphone WH-6400
Anchor Audio, Inc. The WH-6400 is a wireless handheld microphone/transmitt er with 64 user selectable UHF channels. For use with the WR-6400 wireless UHF receiver. 64 User-Selectable Channels True Diversity - Removable antenna allows easy rackmount PLL Synthesized - Lock on channel for reliable performance Squelch Control - Preset at the factory Easy to operate 6 Year Warranty Anchor Audio Product - Made in the USA

Anchor Audio, Inc.

The WH-6400 is a wireless handheld microphone/transmitter with 64 user selectable UHF channels. For use with the WR-6400 wireless UHF receiver.

  • 64 User-Selectable Channels
  • True Diversity - Removable antenna allows easy rackmount
  • PLL Synthesized - Lock on channel for reliable performance
  • Squelch Control - Preset at the factory
  • Easy to operate
  • 6 Year Warranty
  • Anchor Audio Product - Made in the USA
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WH-6400
Product Name Anchor Wireless Handheld Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB42A3729H8-C - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details