Visual Sound, Inc. Overhead/Choir Mic WCU250

Description
Bogen Communications, Inc. The WCU250 is an electret condenser, professional microphone perfectly-suited for picking up audio from large groups. Because it can hang from the ceiling and is compact in size, the WCU250 is very useful in minimizing visual distraction for the performers and the audience alike, and limits intrusion into the working space. The WCU250 cable is terminated by a mini-XLR (female). A mini- XLR to standard XLR adapter (included) houses the pre-amplifier. It requires an external 9V - 52V DC phantom power supply. *Cardioid pickup pattern. *Clear, crisp sound with outstanding ambient noise isolation. *Utilizes a superior-quality, transducer element and circuitry. *Phantom power operated. *250-ohm Impedance.
Description
Bogen Communications, Inc. The WCU250 is an electret condenser, professional microphone perfectly-suited for picking up audio from large groups. Because it can hang from the ceiling and is compact in size, the WCU250 is very useful in minimizing visual distraction for the performers and the audience alike, and limits intrusion into the working space. The WCU250 cable is terminated by a mini-XLR (female). A mini- XLR to standard XLR adapter (included) houses the pre-amplifier. It requires an external 9V - 52V DC phantom power supply. *Cardioid pickup pattern. *Clear, crisp sound with outstanding ambient noise isolation. *Utilizes a superior-quality, transducer element and circuitry. *Phantom power operated. *250-ohm Impedance.

Suppliers

Company
Product
Description
Supplier Links
Overhead/Choir Mic - WCU250 - Visual Sound, Inc.
Broomall, PA, USA
Overhead/Choir Mic
WCU250
Overhead/Choir Mic WCU250
Bogen Communications, Inc. The WCU250 is an electret condenser, professional microphone perfectly-suited for picking up audio from large groups. Because it can hang from the ceiling and is compact in size, the WCU250 is very useful in minimizing visual distraction for the performers and the audience alike, and limits intrusion into the working space. The WCU250 cable is terminated by a mini-XLR (female). A mini- XLR to standard XLR adapter (included) houses the pre-amplifier. It requires an external 9V - 52V DC phantom power supply. *Cardioid pickup pattern. *Clear, crisp sound with outstanding ambient noise isolation. *Utilizes a superior-quality, transducer element and circuitry. *Phantom power operated. *250-ohm Impedance.

Bogen Communications, Inc.

The WCU250 is an electret condenser, professional microphone perfectly-suited for picking up audio from large groups. Because it can hang from the ceiling and is compact in size, the WCU250 is very useful in minimizing visual distraction for the performers and the audience alike, and limits intrusion into the working space. The WCU250 cable is terminated by a mini-XLR (female). A mini- XLR to standard XLR adapter (included) houses the pre-amplifier. It requires an external 9V - 52V DC phantom power supply. *Cardioid pickup pattern. *Clear, crisp sound with outstanding ambient noise isolation. *Utilizes a superior-quality, transducer element and circuitry. *Phantom power operated. *250-ohm Impedance.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WCU250
Product Name Overhead/Choir Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Electret Condenser Microphone - EM-4522(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1772 inch (4.5 mm)
View Details