Visual Sound, Inc. WCM-RF Wireless Classroom Microphone and Base Station WCM-RFM

Description
Calypso Systems The WCM-RF is an RF-based, lanyard-style microphone system designed specifically for classroom use. The patent-pending design delivers the quality of RF transmission, with the "local room" benefits of IR. When it comes to wireless signals, RF brings digital clarity, high reliability and low power, while IR offers room localization. In a true breakthrough, the WCM-RF combines RF and IR signals, using a patent-pending IR beacon system to restrict the RF signal to room boundaries. With automated "handshaking" and conflict-free RF channel selection between the microphone and base station, users do nothing more than turn on the microphone to get started. The result is clear, reliable audio, with no cross-talk. The WCM-RF is matched with Calypso's versatile CA-1000 4-input, 32W controllable audio amplifier. With built-in IR and Serial control on the AMP, and IR control buttons on the microphone, teachers have control of audio switching and volume from anywhere in the room. Integrate a Calypso ION-LT controller to add projector or other device control directly from the microphone's configurable buttons. Digital RF Voice IR Beacon zone localization (patent pending) 83 Digital RF Channels Auto RF scan and "handshake" Integrated IR controls Aux audio input Headphone jack output Small, light weight lanyard microphone Power save mode
Description
Calypso Systems The WCM-RF is an RF-based, lanyard-style microphone system designed specifically for classroom use. The patent-pending design delivers the quality of RF transmission, with the "local room" benefits of IR. When it comes to wireless signals, RF brings digital clarity, high reliability and low power, while IR offers room localization. In a true breakthrough, the WCM-RF combines RF and IR signals, using a patent-pending IR beacon system to restrict the RF signal to room boundaries. With automated "handshaking" and conflict-free RF channel selection between the microphone and base station, users do nothing more than turn on the microphone to get started. The result is clear, reliable audio, with no cross-talk. The WCM-RF is matched with Calypso's versatile CA-1000 4-input, 32W controllable audio amplifier. With built-in IR and Serial control on the AMP, and IR control buttons on the microphone, teachers have control of audio switching and volume from anywhere in the room. Integrate a Calypso ION-LT controller to add projector or other device control directly from the microphone's configurable buttons. Digital RF Voice IR Beacon zone localization (patent pending) 83 Digital RF Channels Auto RF scan and "handshake" Integrated IR controls Aux audio input Headphone jack output Small, light weight lanyard microphone Power save mode

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
WCM-RF Wireless Classroom Microphone and Base Station
WCM-RFM
WCM-RF Wireless Classroom Microphone and Base Station WCM-RFM
Calypso Systems The WCM-RF is an RF-based, lanyard-style microphone system designed specifically for classroom use. The patent-pending design delivers the quality of RF transmission, with the "local room" benefits of IR. When it comes to wireless signals, RF brings digital clarity, high reliability and low power, while IR offers room localization. In a true breakthrough, the WCM-RF combines RF and IR signals, using a patent-pending IR beacon system to restrict the RF signal to room boundaries. With automated "handshaking" and conflict-free RF channel selection between the microphone and base station, users do nothing more than turn on the microphone to get started. The result is clear, reliable audio, with no cross-talk. The WCM-RF is matched with Calypso's versatile CA-1000 4-input, 32W controllable audio amplifier. With built-in IR and Serial control on the AMP, and IR control buttons on the microphone, teachers have control of audio switching and volume from anywhere in the room. Integrate a Calypso ION-LT controller to add projector or other device control directly from the microphone's configurable buttons. Digital RF Voice IR Beacon zone localization (patent pending) 83 Digital RF Channels Auto RF scan and "handshake" Integrated IR controls Aux audio input Headphone jack output Small, light weight lanyard microphone Power save mode

Calypso Systems

The WCM-RF is an RF-based, lanyard-style microphone system designed specifically for classroom use. The patent-pending design delivers the quality of RF transmission, with the "local room" benefits of IR.

When it comes to wireless signals, RF brings digital clarity, high reliability and low power, while IR offers room localization. In a true breakthrough, the WCM-RF combines RF and IR signals, using a patent-pending IR beacon system to restrict the RF signal to room boundaries. With automated "handshaking" and conflict-free RF channel selection between the microphone and base station, users do nothing more than turn on the microphone to get started. The result is clear, reliable audio, with no cross-talk. The WCM-RF is matched with Calypso's versatile CA-1000 4-input, 32W controllable audio amplifier. With built-in IR and Serial control on the AMP, and IR control buttons on the microphone, teachers have control of audio switching and volume from anywhere in the room. Integrate a Calypso ION-LT controller to add projector or other device control directly from the microphone's configurable buttons.

  • Digital RF Voice
  • IR Beacon zone localization (patent pending)
  • 83 Digital RF Channels
  • Auto RF scan and "handshake"
  • Integrated IR controls
  • Aux audio input
  • Headphone jack output
  • Small, light weight lanyard microphone
  • Power save mode
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WCM-RFM
Product Name WCM-RF Wireless Classroom Microphone and Base Station
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone. - FB4737 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1480 inch (3.76 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details