Visual Sound, Inc. Tan, Countryman Omnidirectional Condenser Earset Microphone WCE6T

Description
Shure Incorporated Tan Countryman Omnidirectional Condenser Earset Microphone The model WCE6T Tan EarSet Microphone provides the highest quality voice pickup without the bulk and appearance of a conventional headset. Light and springy, these microphones clip around your ear, not around your head. This microphone never interfere with your hairstyle, headphones or hat. The WCE6 has the wide 30Hz to 20kHz response of a world class vocal microphone. By far the smallest, lightest, and least visible headworn microphones Conveniently designed 30Hz to 20kHz response of a world class microphone Available for use with most wireless transmitters Moisture resistant Handles High Sound Levels Up to 135dB SPL
Description
Shure Incorporated Tan Countryman Omnidirectional Condenser Earset Microphone The model WCE6T Tan EarSet Microphone provides the highest quality voice pickup without the bulk and appearance of a conventional headset. Light and springy, these microphones clip around your ear, not around your head. This microphone never interfere with your hairstyle, headphones or hat. The WCE6 has the wide 30Hz to 20kHz response of a world class vocal microphone. By far the smallest, lightest, and least visible headworn microphones Conveniently designed 30Hz to 20kHz response of a world class microphone Available for use with most wireless transmitters Moisture resistant Handles High Sound Levels Up to 135dB SPL

Suppliers

Company
Product
Description
Supplier Links
Tan, Countryman Omnidirectional Condenser Earset Microphone - WCE6T - Visual Sound, Inc.
Broomall, PA, USA
Tan, Countryman Omnidirectional Condenser Earset Microphone
WCE6T
Tan, Countryman Omnidirectional Condenser Earset Microphone WCE6T
Shure Incorporated Tan Countryman Omnidirectional Condenser Earset Microphone The model WCE6T Tan EarSet Microphone provides the highest quality voice pickup without the bulk and appearance of a conventional headset. Light and springy, these microphones clip around your ear, not around your head. This microphone never interfere with your hairstyle, headphones or hat. The WCE6 has the wide 30Hz to 20kHz response of a world class vocal microphone. By far the smallest, lightest, and least visible headworn microphones Conveniently designed 30Hz to 20kHz response of a world class microphone Available for use with most wireless transmitters Moisture resistant Handles High Sound Levels Up to 135dB SPL

Shure Incorporated

Tan Countryman Omnidirectional Condenser Earset Microphone

The model WCE6T Tan EarSet Microphone provides the highest quality voice pickup without the bulk and appearance of a conventional headset. Light and springy, these microphones clip around your ear, not around your head. This microphone never interfere with your hairstyle, headphones or hat. The WCE6 has the wide 30Hz to 20kHz response of a world class vocal microphone.

  • By far the smallest, lightest, and least visible headworn microphones
  • Conveniently designed
  • 30Hz to 20kHz response of a world class microphone
  • Available for use with most wireless transmitters
  • Moisture resistant
  • Handles High Sound Levels Up to 135dB SPL
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WCE6T
Product Name Tan, Countryman Omnidirectional Condenser Earset Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Electret Condenser Microphone - EM-6050(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details