Visual Sound, Inc. Tan, Countryman Omnidirectional Condenser Lavalier Microphone WCB6T

Description
Shure Incorporated Tan Countryman Omnidirectional Condenser Lavalier Microphone The model WCB6T is a Tan Omnidirectional Condenser Lavalier Microphone. Only one tenth of an inch (2.5mm) in diameter, the WCB6 is effectively hidden when it's in plain sight. The WCB6 features replaceable protective caps that change its frequency response to match your application. These microphones are highly resistant to moisture, makeup and other hazards found in a production or theater environment. Built to withstand perspiration and makeup, the WCB6 will even survive an overnight soak in your favorite cola beverage! The outer screen in the WCB6's replaceable cap stops makeup and sweat before it enters the mic element. If it clogs you can simply remove the cap for cleaning or replacement.
Description
Shure Incorporated Tan Countryman Omnidirectional Condenser Lavalier Microphone The model WCB6T is a Tan Omnidirectional Condenser Lavalier Microphone. Only one tenth of an inch (2.5mm) in diameter, the WCB6 is effectively hidden when it's in plain sight. The WCB6 features replaceable protective caps that change its frequency response to match your application. These microphones are highly resistant to moisture, makeup and other hazards found in a production or theater environment. Built to withstand perspiration and makeup, the WCB6 will even survive an overnight soak in your favorite cola beverage! The outer screen in the WCB6's replaceable cap stops makeup and sweat before it enters the mic element. If it clogs you can simply remove the cap for cleaning or replacement.

Suppliers

Company
Product
Description
Supplier Links
Tan, Countryman Omnidirectional Condenser Lavalier Microphone - WCB6T - Visual Sound, Inc.
Broomall, PA, USA
Tan, Countryman Omnidirectional Condenser Lavalier Microphone
WCB6T
Tan, Countryman Omnidirectional Condenser Lavalier Microphone WCB6T
Shure Incorporated Tan Countryman Omnidirectional Condenser Lavalier Microphone The model WCB6T is a Tan Omnidirectional Condenser Lavalier Microphone. Only one tenth of an inch (2.5mm) in diameter, the WCB6 is effectively hidden when it's in plain sight. The WCB6 features replaceable protective caps that change its frequency response to match your application. These microphones are highly resistant to moisture, makeup and other hazards found in a production or theater environment. Built to withstand perspiration and makeup, the WCB6 will even survive an overnight soak in your favorite cola beverage! The outer screen in the WCB6's replaceable cap stops makeup and sweat before it enters the mic element. If it clogs you can simply remove the cap for cleaning or replacement.

Shure Incorporated

Tan Countryman Omnidirectional Condenser Lavalier Microphone

The model WCB6T is a Tan Omnidirectional Condenser Lavalier Microphone. Only one tenth of an inch (2.5mm) in diameter, the WCB6 is effectively hidden when it's in plain sight. The WCB6 features replaceable protective caps that change its frequency response to match your application. These microphones are highly resistant to moisture, makeup and other hazards found in a production or theater environment. Built to withstand perspiration and makeup, the WCB6 will even survive an overnight soak in your favorite cola beverage! The outer screen in the WCB6's replaceable cap stops makeup and sweat before it enters the mic element. If it clogs you can simply remove the cap for cleaning or replacement.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WCB6T
Product Name Tan, Countryman Omnidirectional Condenser Lavalier Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details