Visual Sound, Inc. Black, Countryman Omnidirectional Condenser Lavalier Microphone WCB6B

Description
Shure Incorporated Black Countryman Omnidirectional Condenser Lavalier Microphone The model WCB6B is a Black Omnidirectional Condenser Lavalier Microphone. Only one tenth of an inch (2.5mm) in diameter, the WCB6 is effectively hidden when it's in plain sight. The WCB6 features replaceable protective caps that change its frequency response to match your application. These microphones are highly resistant to moisture, makeup and other hazards found in a production or theater environment. Built to withstand perspiration and makeup, the WCB6 will even survive an overnight soak in your favorite cola beverage! The outer screen in the WCB6's replaceable cap stops makeup and sweat before it enters the mic element. If it clogs you can simply remove the cap for cleaning or replacement.
Description
Shure Incorporated Black Countryman Omnidirectional Condenser Lavalier Microphone The model WCB6B is a Black Omnidirectional Condenser Lavalier Microphone. Only one tenth of an inch (2.5mm) in diameter, the WCB6 is effectively hidden when it's in plain sight. The WCB6 features replaceable protective caps that change its frequency response to match your application. These microphones are highly resistant to moisture, makeup and other hazards found in a production or theater environment. Built to withstand perspiration and makeup, the WCB6 will even survive an overnight soak in your favorite cola beverage! The outer screen in the WCB6's replaceable cap stops makeup and sweat before it enters the mic element. If it clogs you can simply remove the cap for cleaning or replacement.

Suppliers

Company
Product
Description
Supplier Links
Black, Countryman Omnidirectional Condenser Lavalier Microphone - WCB6B - Visual Sound, Inc.
Broomall, PA, USA
Black, Countryman Omnidirectional Condenser Lavalier Microphone
WCB6B
Black, Countryman Omnidirectional Condenser Lavalier Microphone WCB6B
Shure Incorporated Black Countryman Omnidirectional Condenser Lavalier Microphone The model WCB6B is a Black Omnidirectional Condenser Lavalier Microphone. Only one tenth of an inch (2.5mm) in diameter, the WCB6 is effectively hidden when it's in plain sight. The WCB6 features replaceable protective caps that change its frequency response to match your application. These microphones are highly resistant to moisture, makeup and other hazards found in a production or theater environment. Built to withstand perspiration and makeup, the WCB6 will even survive an overnight soak in your favorite cola beverage! The outer screen in the WCB6's replaceable cap stops makeup and sweat before it enters the mic element. If it clogs you can simply remove the cap for cleaning or replacement.

Shure Incorporated

Black Countryman Omnidirectional Condenser Lavalier Microphone

The model WCB6B is a Black Omnidirectional Condenser Lavalier Microphone. Only one tenth of an inch (2.5mm) in diameter, the WCB6 is effectively hidden when it's in plain sight. The WCB6 features replaceable protective caps that change its frequency response to match your application. These microphones are highly resistant to moisture, makeup and other hazards found in a production or theater environment. Built to withstand perspiration and makeup, the WCB6 will even survive an overnight soak in your favorite cola beverage! The outer screen in the WCB6's replaceable cap stops makeup and sweat before it enters the mic element. If it clogs you can simply remove the cap for cleaning or replacement.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WCB6B
Product Name Black, Countryman Omnidirectional Condenser Lavalier Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7132PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details