Visual Sound, Inc. Confidea Wireless Chairman Voting Unit, Microphone & Battery Pack WC-CV-C

Description
Listen Technologies Corporation A wireless fully digital portable chairman conference unit perfect for permanent or temporary meetings with speech and voting. The WC-CV is a wireless fully digital portable chairman conference unit perfect for permanent or temporary meetings with speech and voting. The units are equipped with a microphone On/Off or request-to-speak button, two (2) headphone outputs with a single volume control and three (3) voting buttons with a voting result information display, allowing the delegate of a conference to speak, request-to-speak, listen to the speaker and vote. Yes/No/Abstain voting. Simple to operate "Next" and "Priority" control of the microphones. Excellent sound quality. Built-in high quality loudspeaker which is automatically muted when the microphone is active, to prevent acoustic feedback. Microphone On/Off or request-to-speak button with two status LEDs. The batteries provide over 20 hours of continuous operation on a full charge. Operates in both the 2.4GHz and 5GHz frequency band.
Description
Listen Technologies Corporation A wireless fully digital portable chairman conference unit perfect for permanent or temporary meetings with speech and voting. The WC-CV is a wireless fully digital portable chairman conference unit perfect for permanent or temporary meetings with speech and voting. The units are equipped with a microphone On/Off or request-to-speak button, two (2) headphone outputs with a single volume control and three (3) voting buttons with a voting result information display, allowing the delegate of a conference to speak, request-to-speak, listen to the speaker and vote. Yes/No/Abstain voting. Simple to operate "Next" and "Priority" control of the microphones. Excellent sound quality. Built-in high quality loudspeaker which is automatically muted when the microphone is active, to prevent acoustic feedback. Microphone On/Off or request-to-speak button with two status LEDs. The batteries provide over 20 hours of continuous operation on a full charge. Operates in both the 2.4GHz and 5GHz frequency band.

Suppliers

Company
Product
Description
Supplier Links
Confidea Wireless Chairman Voting Unit, Microphone & Battery Pack - WC-CV-C - Visual Sound, Inc.
Broomall, PA, USA
Confidea Wireless Chairman Voting Unit, Microphone & Battery Pack
WC-CV-C
Confidea Wireless Chairman Voting Unit, Microphone & Battery Pack WC-CV-C
Listen Technologies Corporation A wireless fully digital portable chairman conference unit perfect for permanent or temporary meetings with speech and voting. The WC-CV is a wireless fully digital portable chairman conference unit perfect for permanent or temporary meetings with speech and voting. The units are equipped with a microphone On/Off or request-to-speak button, two (2) headphone outputs with a single volume control and three (3) voting buttons with a voting result information display, allowing the delegate of a conference to speak, request-to-speak, listen to the speaker and vote. Yes/No/Abstain voting. Simple to operate "Next" and "Priority" control of the microphones. Excellent sound quality. Built-in high quality loudspeaker which is automatically muted when the microphone is active, to prevent acoustic feedback. Microphone On/Off or request-to-speak button with two status LEDs. The batteries provide over 20 hours of continuous operation on a full charge. Operates in both the 2.4GHz and 5GHz frequency band.

Listen Technologies Corporation

A wireless fully digital portable chairman conference unit perfect for permanent or temporary meetings with speech and voting.

The WC-CV is a wireless fully digital portable chairman conference unit perfect for permanent or temporary meetings with speech and voting. The units are equipped with a microphone On/Off or request-to-speak button, two (2) headphone outputs with a single volume control and three (3) voting buttons with a voting result information display, allowing the delegate of a conference to speak, request-to-speak, listen to the speaker and vote.

  • Yes/No/Abstain voting.
  • Simple to operate "Next" and "Priority" control of the microphones.
  • Excellent sound quality.
  • Built-in high quality loudspeaker which is automatically muted when the microphone is active, to prevent acoustic feedback.
  • Microphone On/Off or request-to-speak button with two status LEDs.
  • The batteries provide over 20 hours of continuous operation on a full charge.
  • Operates in both the 2.4GHz and 5GHz frequency band.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WC-CV-C
Product Name Confidea Wireless Chairman Voting Unit, Microphone & Battery Pack
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details