Visual Sound, Inc. Confidea Wireless Lithium-ion Battery Pack WC-BP

Description
Listen Technologies Corporation A high performance Lithium-Ion rechargeable battery pack. The battery pack has been designed to provide in excess of 20 hours continuous service from a chairman/delegate wireless conference unit on a full charge. The Confidea battery pack is a high performance Lithium-Ion rechargeable battery pack. The battery pack has been designed to provide in excess of 20 hours continuous service from a chairman/delegate wireless conference unit on a full charge. Used with the WC-CHT 6 unit charging tray, the battery can be charged in approximately 4 hours from a complete discharge. The battery has an external power connection to allow a power adaptor to plug directly into the battery for operation and charging. A push to test button enables an LED bar to display the current battery life and capacity status. Lithium-Ion Battery provides long lifespan The battery has button to indicate the status of the remaining charge. More than 20 hours of continuous use can be achieved. Uses a single LED to indicate when the battery is currently being charged. Provisions for charging the battery and operating the unit with an external power adaptor.
Description
Listen Technologies Corporation A high performance Lithium-Ion rechargeable battery pack. The battery pack has been designed to provide in excess of 20 hours continuous service from a chairman/delegate wireless conference unit on a full charge. The Confidea battery pack is a high performance Lithium-Ion rechargeable battery pack. The battery pack has been designed to provide in excess of 20 hours continuous service from a chairman/delegate wireless conference unit on a full charge. Used with the WC-CHT 6 unit charging tray, the battery can be charged in approximately 4 hours from a complete discharge. The battery has an external power connection to allow a power adaptor to plug directly into the battery for operation and charging. A push to test button enables an LED bar to display the current battery life and capacity status. Lithium-Ion Battery provides long lifespan The battery has button to indicate the status of the remaining charge. More than 20 hours of continuous use can be achieved. Uses a single LED to indicate when the battery is currently being charged. Provisions for charging the battery and operating the unit with an external power adaptor.

Suppliers

Company
Product
Description
Supplier Links
Confidea Wireless Lithium-ion Battery Pack - WC-BP - Visual Sound, Inc.
Broomall, PA, USA
Confidea Wireless Lithium-ion Battery Pack
WC-BP
Confidea Wireless Lithium-ion Battery Pack WC-BP
Listen Technologies Corporation A high performance Lithium-Ion rechargeable battery pack. The battery pack has been designed to provide in excess of 20 hours continuous service from a chairman/delegate wireless conference unit on a full charge. The Confidea battery pack is a high performance Lithium-Ion rechargeable battery pack. The battery pack has been designed to provide in excess of 20 hours continuous service from a chairman/delegate wireless conference unit on a full charge. Used with the WC-CHT 6 unit charging tray, the battery can be charged in approximately 4 hours from a complete discharge. The battery has an external power connection to allow a power adaptor to plug directly into the battery for operation and charging. A push to test button enables an LED bar to display the current battery life and capacity status. Lithium-Ion Battery provides long lifespan The battery has button to indicate the status of the remaining charge. More than 20 hours of continuous use can be achieved. Uses a single LED to indicate when the battery is currently being charged. Provisions for charging the battery and operating the unit with an external power adaptor.

Listen Technologies Corporation

A high performance Lithium-Ion rechargeable battery pack. The battery pack has been designed to provide in excess of 20 hours continuous service from a chairman/delegate wireless conference unit on a full charge.

The Confidea battery pack is a high performance Lithium-Ion rechargeable battery pack. The battery pack has been designed to provide in excess of 20 hours continuous service from a chairman/delegate wireless conference unit on a full charge. Used with the WC-CHT 6 unit charging tray, the battery can be charged in approximately 4 hours from a complete discharge. The battery has an external power connection to allow a power adaptor to plug directly into the battery for operation and charging. A push to test button enables an LED bar to display the current battery life and capacity status.

  • Lithium-Ion Battery provides long lifespan
  • The battery has button to indicate the status of the remaining charge.
  • More than 20 hours of continuous use can be achieved.
  • Uses a single LED to indicate when the battery is currently being charged.
  • Provisions for charging the battery and operating the unit with an external power adaptor.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WC-BP
Product Name Confidea Wireless Lithium-ion Battery Pack
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details