Visual Sound, Inc. BETA 54 Supercardioid Condenser Headworn Microphone with 4-Pin Mini Connector (TA4F), Tan WBH54T

Description
Shure Incorporated The Shure WBH54T is a Supercardioid Condenser Headworn Microphone that provides uncompromised sound quality and reliability with minimal visibility in applications such as broadcast, theater, and touring. Despite their small size, the condenser element delivers full, clear, and natural reproduction of speech and vocals. The microphone features a durable, low-profile wire frame headband which is fully adjustable for stability and comfort. A plastic carrying case protects the microphone and its accessories. This comes with 5 feet attached Cable with 4-Pin Mini Connector (TA4F), Foam Windscreen, Clothing Clip and Carrying Case. Supercardioid polar pattern provides maximum gain-before-feedback and ambient rejection Extended frequency response tailored for vocal performances Able to handle extremely high sound pressure levels (SPL) Snap-fit foam windscreens stay in place during intensive movement Available with a TA4F connector for wireless applications
Description
Shure Incorporated The Shure WBH54T is a Supercardioid Condenser Headworn Microphone that provides uncompromised sound quality and reliability with minimal visibility in applications such as broadcast, theater, and touring. Despite their small size, the condenser element delivers full, clear, and natural reproduction of speech and vocals. The microphone features a durable, low-profile wire frame headband which is fully adjustable for stability and comfort. A plastic carrying case protects the microphone and its accessories. This comes with 5 feet attached Cable with 4-Pin Mini Connector (TA4F), Foam Windscreen, Clothing Clip and Carrying Case. Supercardioid polar pattern provides maximum gain-before-feedback and ambient rejection Extended frequency response tailored for vocal performances Able to handle extremely high sound pressure levels (SPL) Snap-fit foam windscreens stay in place during intensive movement Available with a TA4F connector for wireless applications

Suppliers

Company
Product
Description
Supplier Links
BETA 54 Supercardioid Condenser Headworn Microphone with 4-Pin Mini Connector (TA4F), Tan - WBH54T - Visual Sound, Inc.
Broomall, PA, USA
BETA 54 Supercardioid Condenser Headworn Microphone with 4-Pin Mini Connector (TA4F), Tan
WBH54T
BETA 54 Supercardioid Condenser Headworn Microphone with 4-Pin Mini Connector (TA4F), Tan WBH54T
Shure Incorporated The Shure WBH54T is a Supercardioid Condenser Headworn Microphone that provides uncompromised sound quality and reliability with minimal visibility in applications such as broadcast, theater, and touring. Despite their small size, the condenser element delivers full, clear, and natural reproduction of speech and vocals. The microphone features a durable, low-profile wire frame headband which is fully adjustable for stability and comfort. A plastic carrying case protects the microphone and its accessories. This comes with 5 feet attached Cable with 4-Pin Mini Connector (TA4F), Foam Windscreen, Clothing Clip and Carrying Case. Supercardioid polar pattern provides maximum gain-before-feedback and ambient rejection Extended frequency response tailored for vocal performances Able to handle extremely high sound pressure levels (SPL) Snap-fit foam windscreens stay in place during intensive movement Available with a TA4F connector for wireless applications

Shure Incorporated

The Shure WBH54T is a Supercardioid Condenser Headworn Microphone that provides uncompromised sound quality and reliability with minimal visibility in applications such as broadcast, theater, and touring. Despite their small size, the condenser element delivers full, clear, and natural reproduction of speech and vocals. The microphone features a durable, low-profile wire frame headband which is fully adjustable for stability and comfort. A plastic carrying case protects the microphone and its accessories. This comes with 5 feet attached Cable with 4-Pin Mini Connector (TA4F), Foam Windscreen, Clothing Clip and Carrying Case.

  • Supercardioid polar pattern provides maximum gain-before-feedback and ambient rejection
  • Extended frequency response tailored for vocal performances
  • Able to handle extremely high sound pressure levels (SPL)
  • Snap-fit foam windscreens stay in place during intensive movement
  • Available with a TA4F connector for wireless applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WBH54T
Product Name BETA 54 Supercardioid Condenser Headworn Microphone with 4-Pin Mini Connector (TA4F), Tan
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone. - FB4737 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1480 inch (3.76 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details