Visual Sound, Inc. Wireless Body-pack Transmitter WB-6400

Description
Anchor Audio, Inc. The WB-6400 is a wireless body-pack transmitter with 64 user selectable UHF channels. For use with the WR-6400 wireless UHF receiver. 64 User-Selectable Channels True Diversity - Removable antenna allows easy rackmount PLL Synthesized - Lock on channel for reliable performance Squelch Control - Preset at the factory Easy to operate Choice of handsfree microphones 6 Year Warranty Anchor Audio Product - Made in the USA
Description
Anchor Audio, Inc. The WB-6400 is a wireless body-pack transmitter with 64 user selectable UHF channels. For use with the WR-6400 wireless UHF receiver. 64 User-Selectable Channels True Diversity - Removable antenna allows easy rackmount PLL Synthesized - Lock on channel for reliable performance Squelch Control - Preset at the factory Easy to operate Choice of handsfree microphones 6 Year Warranty Anchor Audio Product - Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Wireless Body-pack Transmitter - WB-6400 - Visual Sound, Inc.
Broomall, PA, USA
Wireless Body-pack Transmitter
WB-6400
Wireless Body-pack Transmitter WB-6400
Anchor Audio, Inc. The WB-6400 is a wireless body-pack transmitter with 64 user selectable UHF channels. For use with the WR-6400 wireless UHF receiver. 64 User-Selectable Channels True Diversity - Removable antenna allows easy rackmount PLL Synthesized - Lock on channel for reliable performance Squelch Control - Preset at the factory Easy to operate Choice of handsfree microphones 6 Year Warranty Anchor Audio Product - Made in the USA

Anchor Audio, Inc.

The WB-6400 is a wireless body-pack transmitter with 64 user selectable UHF channels. For use with the WR-6400 wireless UHF receiver.

  • 64 User-Selectable Channels
  • True Diversity - Removable antenna allows easy rackmount
  • PLL Synthesized - Lock on channel for reliable performance
  • Squelch Control - Preset at the factory
  • Easy to operate
  • Choice of handsfree microphones
  • 6 Year Warranty
  • Anchor Audio Product - Made in the USA
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WB-6400
Product Name Wireless Body-pack Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9465(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details