Visual Sound, Inc. Wireless Body-pack Transmitter WB-6000

Description
Anchor Audio, Inc. The WB-6000 is a wireless body-pack transmitter with 16 selectable UHF channels. For use with a UHF wireless receiver. 16 user-selectable channels Easy to operate Choice of handsfree microphone 6 Year Warranty Anchor Audio Product - Made in the USA
Description
Anchor Audio, Inc. The WB-6000 is a wireless body-pack transmitter with 16 selectable UHF channels. For use with a UHF wireless receiver. 16 user-selectable channels Easy to operate Choice of handsfree microphone 6 Year Warranty Anchor Audio Product - Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Wireless Body-pack Transmitter - WB-6000 - Visual Sound, Inc.
Broomall, PA, USA
Wireless Body-pack Transmitter
WB-6000
Wireless Body-pack Transmitter WB-6000
Anchor Audio, Inc. The WB-6000 is a wireless body-pack transmitter with 16 selectable UHF channels. For use with a UHF wireless receiver. 16 user-selectable channels Easy to operate Choice of handsfree microphone 6 Year Warranty Anchor Audio Product - Made in the USA

Anchor Audio, Inc.

The WB-6000 is a wireless body-pack transmitter with 16 selectable UHF channels. For use with a UHF wireless receiver.

  • 16 user-selectable channels
  • Easy to operate
  • Choice of handsfree microphone
  • 6 Year Warranty
  • Anchor Audio Product - Made in the USA
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number WB-6000
Product Name Wireless Body-pack Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7132PIMSE/RV - 806859-WM7132PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 12500 Hz
Impedance 55 ohms
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details