BenQ America Corp.
Characterized by native 1080p resolution and dual-purpose functionality, the new W6000 DLP projector finds its niche in affordable home theater applications and large conference room venues. For home...
Characterized by native 1080p resolution and dual-purpose functionality, the new W6000 DLP projector finds its niche in affordable home theater applications and large conference room venues. For home entertainment, the W6000 employs high-end technologies including VIDI®, DynamicBlack, BrilliantColor, ISFccc, exclusive 3D Color Management, and an exceptional 50,000:1 high contrast ratio to render intense movie action and complex scenes in dazzling detail, vibrant colors, deeper black levels, and blur-free smooth video. Plus, the high-brightness 2500AL enables movie enjoyment without the need for blackout conditions. When it comes to multi-content business use, the W6000 performs just as brilliantly: 1920x1080 widescreen amps productivity with the ability to display two full pages side-by-side; native Full HD resolution delivers true 1080p video for corporate presentations; ultra-high contrast ratio ensures crisp detail even in the most data-intense charts and tables. Versatility and convenience are via dual HDMI 1.3 ports, which allow for pure digital connection and easy hookup to HD equipment.
Full HD Native 1080P
High Brightness 2500 Ansi Lumens
50,000:1 Contrast Ratio
HQV (Hollywood Qualifty Video)
DynamicBlack
Manual Lens Shift (H+V)
ISFccc
Panamorph Lens Compatible
BenQ America Corp.
Characterized by native 1080p resolution and dual-purpose functionality, the new W6000 DLP projector finds its niche in affordable home theater applications and large conference room venues. For home...
Characterized by native 1080p resolution and dual-purpose functionality, the new W6000 DLP projector finds its niche in affordable home theater applications and large conference room venues. For home entertainment, the W6000 employs high-end technologies including VIDI®, DynamicBlack, BrilliantColor, ISFccc, exclusive 3D Color Management, and an exceptional 50,000:1 high contrast ratio to render intense movie action and complex scenes in dazzling detail, vibrant colors, deeper black levels, and blur-free smooth video. Plus, the high-brightness 2500AL enables movie enjoyment without the need for blackout conditions. When it comes to multi-content business use, the W6000 performs just as brilliantly: 1920x1080 widescreen amps productivity with the ability to display two full pages side-by-side; native Full HD resolution delivers true 1080p video for corporate presentations; ultra-high contrast ratio ensures crisp detail even in the most data-intense charts and tables. Versatility and convenience are via dual HDMI 1.3 ports, which allow for pure digital connection and easy hookup to HD equipment.
- Full HD Native 1080P
- High Brightness 2500 Ansi Lumens
- 50,000:1 Contrast Ratio
- HQV (Hollywood Qualifty Video)
- DynamicBlack
- Manual Lens Shift (H+V)
- ISFccc
- Panamorph Lens Compatible