Visual Sound, Inc. 36 Inch Wide Computer Desk W36RS

Description
Wheelit, Inc. The W36 makes an ideal desk for your computer workstation. Our cableway and feed grommet lets you run all your wiring safely and out of sight. The 30" depth allows lots of room for any computer, while the 36" width provides space for a mouse and study material. The welded steel frames are finished with a satin black enamel. The 1-1/8" thick laminated top provides strength and durability for years of trouble free use. Welded steel frame 1-1/8" thick laminated top Satin black enamel finish Shipped unassembled, one carton. 77 lbs., UPS/RPS
Description
Wheelit, Inc. The W36 makes an ideal desk for your computer workstation. Our cableway and feed grommet lets you run all your wiring safely and out of sight. The 30" depth allows lots of room for any computer, while the 36" width provides space for a mouse and study material. The welded steel frames are finished with a satin black enamel. The 1-1/8" thick laminated top provides strength and durability for years of trouble free use. Welded steel frame 1-1/8" thick laminated top Satin black enamel finish Shipped unassembled, one carton. 77 lbs., UPS/RPS

Suppliers

Company
Product
Description
Supplier Links
36 Inch Wide Computer Desk - W36RS - Visual Sound, Inc.
Broomall, PA, USA
36 Inch Wide Computer Desk
W36RS
36 Inch Wide Computer Desk W36RS
Wheelit, Inc. The W36 makes an ideal desk for your computer workstation. Our cableway and feed grommet lets you run all your wiring safely and out of sight. The 30" depth allows lots of room for any computer, while the 36" width provides space for a mouse and study material. The welded steel frames are finished with a satin black enamel. The 1-1/8" thick laminated top provides strength and durability for years of trouble free use. Welded steel frame 1-1/8" thick laminated top Satin black enamel finish Shipped unassembled, one carton. 77 lbs., UPS/RPS

Wheelit, Inc.

The W36 makes an ideal desk for your computer workstation. Our cableway and feed grommet lets you run all your wiring safely and out of sight. The 30" depth allows lots of room for any computer, while the 36" width provides space for a mouse and study material. The welded steel frames are finished with a satin black enamel. The 1-1/8" thick laminated top provides strength and durability for years of trouble free use.

  • Welded steel frame
  • 1-1/8" thick laminated top
  • Satin black enamel finish
  • Shipped unassembled, one carton. 77 lbs., UPS/RPS
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number W36RS
Product Name 36 Inch Wide Computer Desk
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Hypoxia Workstation - SCI-tive - Baker
Specs
Type Cleanroom
Length 21.9 inch (555 mm)
Width 46.1 inch (1170.00 mm)
View Details
Classroom Demonstration Workstation - TeachAide™ ACTA48 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 48.0 inch (1219.20 mm)
View Details