Visual Sound, Inc. 24" class (24.0" diagonal) LCD Widescreen Full HD Capable Monitor W2442PA-BF

Description
LG Electronics, U.S.A 24" class (24.0" diagonal) LCD Widescreen Full HD Capable Monitor Maximum Resolution 1920 x 1080: 1080p thru HDMI™ input Innovative 10,000:1 (DFC) Contrast Ratio Response Time: 2ms (G to G) 400 cd/m2 High Brightness 170° / 160° Viewing Angle Tilt, Swivel, Pivot and Height Adjustable Integrated f-Engine™ Digital Picture System Input: D-SUB, DVI, HDMI™ WINDOWS VISTA™ Certified 3 Year Limited Warranty Parts, Labor and Backlight
Description
LG Electronics, U.S.A 24" class (24.0" diagonal) LCD Widescreen Full HD Capable Monitor Maximum Resolution 1920 x 1080: 1080p thru HDMI™ input Innovative 10,000:1 (DFC) Contrast Ratio Response Time: 2ms (G to G) 400 cd/m2 High Brightness 170° / 160° Viewing Angle Tilt, Swivel, Pivot and Height Adjustable Integrated f-Engine™ Digital Picture System Input: D-SUB, DVI, HDMI™ WINDOWS VISTA™ Certified 3 Year Limited Warranty Parts, Labor and Backlight

Suppliers

Company
Product
Description
Supplier Links
24
Broomall, PA, USA
24" class (24.0" diagonal) LCD Widescreen Full HD Capable Monitor
W2442PA-BF
24" class (24.0" diagonal) LCD Widescreen Full HD Capable Monitor W2442PA-BF
LG Electronics, U.S.A 24" class (24.0" diagonal) LCD Widescreen Full HD Capable Monitor Maximum Resolution 1920 x 1080: 1080p thru HDMI™ input Innovative 10,000:1 (DFC) Contrast Ratio Response Time: 2ms (G to G) 400 cd/m2 High Brightness 170° / 160° Viewing Angle Tilt, Swivel, Pivot and Height Adjustable Integrated f-Engine™ Digital Picture System Input: D-SUB, DVI, HDMI™ WINDOWS VISTA™ Certified 3 Year Limited Warranty Parts, Labor and Backlight

LG Electronics, U.S.A

24" class (24.0" diagonal) LCD Widescreen Full HD Capable Monitor

  • Maximum Resolution 1920 x 1080: 1080p thru HDMI™ input
  • Innovative 10,000:1 (DFC) Contrast Ratio
  • Response Time: 2ms (G to G)
  • 400 cd/m2 High Brightness
  • 170° / 160° Viewing Angle
  • Tilt, Swivel, Pivot and Height Adjustable
  • Integrated f-Engine™ Digital Picture System
  • Input: D-SUB, DVI, HDMI™
  • WINDOWS VISTA™ Certified
  • 3 Year Limited Warranty Parts, Labor and Backlight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number W2442PA-BF
Product Name 24" class (24.0" diagonal) LCD Widescreen Full HD Capable Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256213 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
30
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details
Express Plus Series Industrial LCD Display - EXP1910-RL-CA - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details