Visual Sound, Inc. 23" Class (22.9" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1920*1080 Resolution, DVI-D, D-SUB W2346T-BF

Description
LG Electronics, U.S.A 23" Class (22.9" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1920*1080 Resolution, Digital and Analog Inputs Go Wide and Green with LG's 46 WIDESCREEN Monitor series that has earned the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. They're designed with a remarkable 30,000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the 46T wide screen series can enhance productivity in professional environments. 1920 x 1080 Resolution Remarkable DFC 30,000:1 Ratio 5ms Response Time Digital and Analog Inputs Tilt Adjustable Stand Integrated f-ENGINE™: Picture Quality Enhancing Chip VESA™ Compliant Wall Mount ENERGY STAR® Qualified RoHS Compliant 3 Year Limited Warranty (parts/labor/backlig ht
Description
LG Electronics, U.S.A 23" Class (22.9" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1920*1080 Resolution, Digital and Analog Inputs Go Wide and Green with LG's 46 WIDESCREEN Monitor series that has earned the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. They're designed with a remarkable 30,000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the 46T wide screen series can enhance productivity in professional environments. 1920 x 1080 Resolution Remarkable DFC 30,000:1 Ratio 5ms Response Time Digital and Analog Inputs Tilt Adjustable Stand Integrated f-ENGINE™: Picture Quality Enhancing Chip VESA™ Compliant Wall Mount ENERGY STAR® Qualified RoHS Compliant 3 Year Limited Warranty (parts/labor/backlig ht

Suppliers

Company
Product
Description
Supplier Links
23
Broomall, PA, USA
23" Class (22.9" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1920*1080 Resolution, DVI-D, D-SUB
W2346T-BF
23" Class (22.9" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1920*1080 Resolution, DVI-D, D-SUB W2346T-BF
LG Electronics, U.S.A 23" Class (22.9" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1920*1080 Resolution, Digital and Analog Inputs Go Wide and Green with LG's 46 WIDESCREEN Monitor series that has earned the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. They're designed with a remarkable 30,000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the 46T wide screen series can enhance productivity in professional environments. 1920 x 1080 Resolution Remarkable DFC 30,000:1 Ratio 5ms Response Time Digital and Analog Inputs Tilt Adjustable Stand Integrated f-ENGINE™: Picture Quality Enhancing Chip VESA™ Compliant Wall Mount ENERGY STAR® Qualified RoHS Compliant 3 Year Limited Warranty (parts/labor/backlig ht

LG Electronics, U.S.A

23" Class (22.9" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1920*1080 Resolution, Digital and Analog Inputs

Go Wide and Green with LG's 46 WIDESCREEN Monitor series that has earned the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. They're designed with a remarkable 30,000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the 46T wide screen series can enhance productivity in professional environments.

  • 1920 x 1080 Resolution
  • Remarkable DFC 30,000:1 Ratio 5ms Response Time
  • Digital and Analog Inputs
  • Tilt Adjustable Stand
  • Integrated f-ENGINE™: Picture Quality Enhancing Chip
  • VESA™ Compliant Wall Mount
  • ENERGY STAR® Qualified
  • RoHS Compliant
  • 3 Year Limited Warranty (parts/labor/backlight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number W2346T-BF
Product Name 23" Class (22.9" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1920*1080 Resolution, DVI-D, D-SUB
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428533 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
65
Specs
Color Color
Input Types DVI; HDMI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
View Details
 - AP-LD9687201100(AP-LDLD2011-01) - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details