Visual Sound, Inc. 19" class (18.5" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1360*768 Resolution W1946S-BF

Description
LG Electronics, U.S.A LCD Widescreen Monitor, EPEAT® Gold Rated, 1360*768 Resolution Expand Your View - Wide Format Series Go Wide with LG's 46 Widescreen Monitor series. They're designed with a remarkable 30000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the 46Swide screen series can enhance productivity in professional environments. Remarkable DFC 30000:1 Ratio 5ms Response Time Analog Inputs Tilt Adjustable Stand Integrated f-Engine™ Picture-Quality Enhancing Chip ENERGY STAR® Qualified and RoHS Compliant 3 Year Limited Warranty Parts, Labor and Backlight
Description
LG Electronics, U.S.A LCD Widescreen Monitor, EPEAT® Gold Rated, 1360*768 Resolution Expand Your View - Wide Format Series Go Wide with LG's 46 Widescreen Monitor series. They're designed with a remarkable 30000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the 46Swide screen series can enhance productivity in professional environments. Remarkable DFC 30000:1 Ratio 5ms Response Time Analog Inputs Tilt Adjustable Stand Integrated f-Engine™ Picture-Quality Enhancing Chip ENERGY STAR® Qualified and RoHS Compliant 3 Year Limited Warranty Parts, Labor and Backlight

Suppliers

Company
Product
Description
Supplier Links
19
Broomall, PA, USA
19" class (18.5" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1360*768 Resolution
W1946S-BF
19" class (18.5" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1360*768 Resolution W1946S-BF
LG Electronics, U.S.A LCD Widescreen Monitor, EPEAT® Gold Rated, 1360*768 Resolution Expand Your View - Wide Format Series Go Wide with LG's 46 Widescreen Monitor series. They're designed with a remarkable 30000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the 46Swide screen series can enhance productivity in professional environments. Remarkable DFC 30000:1 Ratio 5ms Response Time Analog Inputs Tilt Adjustable Stand Integrated f-Engine™ Picture-Quality Enhancing Chip ENERGY STAR® Qualified and RoHS Compliant 3 Year Limited Warranty Parts, Labor and Backlight

LG Electronics, U.S.A

LCD Widescreen Monitor, EPEAT® Gold Rated, 1360*768 Resolution

Expand Your View - Wide Format Series Go Wide with LG's 46 Widescreen Monitor series. They're designed with a remarkable 30000:1 Digital Fine Contrast, 5ms response and 16.7 million colors. As a result, your images are rendered with striking effect while text comes through sharp. From web browsing to desktop publishing, the 46Swide screen series can enhance productivity in professional environments.

  • Remarkable DFC 30000:1 Ratio
  • 5ms Response Time
  • Analog Inputs
  • Tilt Adjustable Stand
  • Integrated f-Engine™
  • Picture-Quality Enhancing Chip
  • ENERGY STAR® Qualified and RoHS Compliant
  • 3 Year Limited Warranty
  • Parts, Labor and Backlight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number W1946S-BF
Product Name 19" class (18.5" diagonal) LCD Widescreen Monitor, EPEAT® Gold Rated, 1360*768 Resolution
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711493 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types 8-Bit Parallel
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details